OKI logo

OKI 9004012 tray/feeder 2500 sheets

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7655
Info modified on:
04 Apr 2019, 07:36:40
Long product name OKI 9004012 tray/feeder 2500 sheets:

B8300 High Capacity Feeder (B83LT)

Short summary description OKI 9004012 tray/feeder 2500 sheets:

OKI 9004012, 2500 sheets, 60 - 105 g/m², A3, A4, 34 kg, 619 x 664 x 404 mm

Long summary description OKI 9004012 tray/feeder 2500 sheets:

OKI 9004012. Maximum capacity: 2500 sheets, Supported media weight(s): 60 - 105 g/m². Media size (tray 1): A3, A4. Weight: 34 kg. Dimensions (WxDxH): 619 x 664 x 404 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.