location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Managed Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8YJ04AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721197658 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 07:35:33
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, Copy, Scan (fax and wireless optional)
Warranty: 90 day parts only. Extended Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional) :
The long product name of HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Managed Flow MFP E82550z - Speed 50 ppm
More>>>
HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional):
The official description of HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The next generation of quality, productivity, and security Businesses that stay ahead don’t slow down. It’s why HP built the next generation of HP LaserJet MFPs—to power productivity with a streamlined design that delivers premium quality, maximum uptime, and the strongest security.[1]

Short summary description HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional):
This short summary of the HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional) data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional), Laser, Mono printing, 1200 x 1200 DPI, Colour copying, A3, White

Long summary description HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional):
This is an auto-generated long summary of HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional) based on the first three specs of the first five spec groups.

HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional). Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 120 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Scan. Maximum ISO A-series paper size: A3. Product colour: White

High quality, low cost

Print premium, professional-quality documents with sharp text and crisp graphics for a low cost.
Get consistent, professional quality and performance you count on with Original HP toner cartridges and drums.
Choose from a range of modular accessories designed to adapt to the needs of workgroups of all sizes.

Minimal interruptions. Maximum uptime.

Avoid interruptions with an HP LaserJet Managed MFP designed to be streamlined for maximum productivity.
Tailor this MFP to the needs of your business with a wide range of paper-handling accessories.
Scan files directly to Microsoft® Office 365 and SharePoint, plus email, USB, and network folders.[2]
Grab pages and go, without waiting. This HP LaserJet wakes up quickly and prints fast—up to 60 ppm.[3]

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Help protect information on the MFP and in transit over the network. Store data on the encrypted hard disk.[4]
Continually monitor to detect and stop attacks, then automatically reboot with run-time intrusion detection.
Whitelisting checks firmware during startup to help ensure it’s authentic, good code—digitally signed by HP.

Give workgroups the speed they need

Help workgroups capture every page easily and detect potential errors or missed pages—every time.
Enter data more quickly and accurately using the pull-out keyboard.
Help ensure every scanned document is properly oriented, cropped to size, and grayscale-optimized.
Load up to 250 pages into the automatic document feeder for fast, unattended scanning.

Exceptional quality

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.

Low cost, affordable printing
Low cost, affordable printing

Print what you need affordably using low cost Original HP ink cartridges

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
120 ppm
Print speed (colour, normal quality, A4/US Letter)
120 ppm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, Fax
Scan speed (colour)
120 ppm
Scan speed (black)
120 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
CSV, HTML, PDF, RTF, UNICODE, XPS
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 100000 pages per month
Maximum duty cycle *
300000 pages per month
Duplex functions *
Scan
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China, Mexico
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
520 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
250 sheets
Maximum number of input trays
6
Maximum input capacity
6140 sheets
Maximum output capacity
3250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
311.5 x 448.7 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
Paper handling
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
98 - 320 mm
Custom media length
139,7 - 457,2 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Performance
Maximum internal memory
7168 MB
Internal storage capacity
1 TB
Internal memory *
7168 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
57 dB
Sound power level (printing)
6,6 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
22,9 cm (9")
Control type
Touch
Colour display
Yes
Power
Energy Star Typical Electricity Consumption (TEC)
0,81 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 10, Windows 7
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra
Other operating systems supported
Android, Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2012 (International) - Class A, EN 55032:2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC 47 CFR Part 15 Class A / ICES-003, Issue 6 Class A, Other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Doesn't contain
Mercury
Weight & dimensions
Width
585 mm
Depth
785 mm
Height
932,2 mm
Weight
95,6 kg
Packaging data
Package width
831 mm
Package depth
685 mm
Package height
1053 mm
Package weight
114,5 kg
Packaging content
Cables included
AC
Logistics data
Pallet gross weight
131,6 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space,
Pallet weight (imperial)
114,5 kg (252.5 lbs)
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, Black and white, Printer for Business, Print, Copy, Scan (fax and wireless optional):
Disclaimer

[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://www.hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims
[2] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity
Technical specification disclaimers
Based on standard ITU-T test image #1 at standard resolution and MMR encoding, the HP fax device can transmit at 3 sec/page for V.34 and 6 sec/page for V.17
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Optional Wireless Direct and Wireless
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Average color composite black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.
No, please purchase USB cable separately (EMEA, Americas; AP). Service Technician must install units