location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC UPS NTWK MGMT CARD POWERCHUTE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC AP9641 Smart-UPS Network Management Card (gen3) with environmental monitoring
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9641 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304355540 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 18:42:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC UPS NTWK MGMT CARD POWERCHUTE :
The long product name of APC UPS NTWK MGMT CARD POWERCHUTE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC AP9641 Smart-UPS Network Management Card (gen3) with environmental monitoring
More>>>
APC UPS NTWK MGMT CARD POWERCHUTE:
The official description of APC UPS NTWK MGMT CARD POWERCHUTE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manage your Smart-UPS
With the ap9641 APC network card you connect an APC Smart-UPS (equipped with a SmartSlot) to the network. This way you can monitor and manage the UPS remotely (SNMP, EcoStruxure™ IT, web browser) and the UPS can send a shutdown signal to multiple physical and/or virtual servers using PowerChute Network Shutdown software.

Monitor the environment
The AP9641 includes one temperature sensor (AP9335T), allowing the ambient temperature of the UPS to be monitored remotely. An automatic temperature-initiated shutdown of the UPS is also possible.

Measure humidity
The AP9641 also offers space for a second sensor; if you choose the AP9335TH, you can monitor both the humidity and the temperature of the environment in which the UPS is located. This means that an automatic shutdown of UPS initiated by excessive humidity is also possible.

Wireless UPS monitoring via WiFi
By connecting the AP9834 APC USB Wi-Fi dongle to the network card, it can communicate wirelessly with your network.

Additional UPS monitoring via relay
Instead of a second sensor, you can also choose to combine the advantages of UPS monitoring via SNMP and potential-free / dry contacts. You do this by combining the ap9641 with the ap9810.

PowerChute Network Shutdown
PowerChute Network Shutdown is UPS management software that works with the UPS Network Management Card to protect Windows, Linux and Host ESXi, as well as hyperconverged and virtual infrastructure*. In the event of a power outage, PowerChute can properly shut down your virtual machines and the preconfigured boot sequence ensures they are turned back on.

*An additional license is required for HCI and virtual machine support:
1 year: SWPCNS1Y-DIGI
3 years: SWPCNS3Y-DIGI
5 years: SWPCNS5Y-DIGI

Remote management and monitoring of your network
The network card can be managed remotely via the easy-to-use web browser interface, remote management software EcoStruxure™ IT (SFTWES1-DIGI) or other SNMP-compatible system. Tip EcoStruxure™ IT also includes the functionalities of the support contract below.

Support contract
The optional network card support contract license** ensures that you are always up to date and secure and includes additional benefits such as frequent updates with:
• New and improved features
• Security updates
• Advanced support

**The above license is included for the first year and available in the following variants:
1 year: SWNMC3SU-1Y-DIGI
3 years: SWNMC3SU-3Y-DIGI
5 years: SWNMC3SU-5Y-DIGI

Remote outlet switching
Stuck connected devices can be restarted remotely using controlled outlet groups already present on the UPS and in combination with a network card, so that functionality can be restored without the need to deploy personnel.

Remote monitoring service
The optional Schneider Electric EcoStruxure Asset Advisor service (WUPG1PEAA-UG-01) offers maximum protection and peace of mind by remotely monitoring critical equipment for you 24/7 in real time through SE's connected services hub. In the event of incidents, SE will contact you directly on your mobile phone via smart alarms and will also immediately provide problem solutions.

Asset Advisor is a cloud-based remote monitoring service that can monitor, troubleshoot and track site issues in a timely and efficient manner.

NMC specs
Processor: LCES (Low Cost Ethernet Solution)
Faster: Support up to 1Gbps
Storage: almost unlimited data & event logs
Ease of use: Pre-loaded language support & Micro USB based console

Short summary description APC UPS NTWK MGMT CARD POWERCHUTE:
This short summary of the APC UPS NTWK MGMT CARD POWERCHUTE data-sheet is auto-generated and uses the product title and the first six key specs.

APC UPS NTWK MGMT CARD POWERCHUTE, Network management card, SmartSlot, 12,1 mm, 11,4 mm, 38 mm, 90 g

Long summary description APC UPS NTWK MGMT CARD POWERCHUTE:
This is an auto-generated long summary of APC UPS NTWK MGMT CARD POWERCHUTE based on the first three specs of the first five spec groups.

APC UPS NTWK MGMT CARD POWERCHUTE. Product type: Network management card. Host interface: SmartSlot. Width: 12,1 mm, Depth: 11,4 mm, Height: 38 mm

Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)