location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69058 air mattress Double mattress Grey Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
69058
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69058
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969467
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 14:45:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 69058 air mattress Double mattress Grey Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Queen size
  • - Material: PVC
  • - Unisex
  • - Built-in air pump
  • - Grey
More>>>
Short summary description Bestway 69058 air mattress Double mattress Grey Unisex:
This short summary of the Bestway 69058 air mattress Double mattress Grey Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69058, Double mattress, Queen size, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 69058 air mattress Double mattress Grey Unisex:
This is an auto-generated long summary of Bestway 69058 air mattress Double mattress Grey Unisex based on the first three specs of the first five spec groups.

Bestway 69058. Type: Double mattress, Product colour: Grey, Material: PVC. Width: 510 mm, Weight: 9,81 kg. Package width: 450 mm, Package depth: 400 mm, Package height: 200 mm. Quantity per pack: 1 pc(s). Minimum order quantity: 1 pc(s), Products per pallet: 28 pc(s)

Features
Mattress size
Queen size
Shape
Rectangle
Type *
Double mattress
Product colour *
Grey
Material *
PVC
Suitable for
Indoor
Built-in pillow
No
Built-in air pump *
Yes
USB charging port
Yes
Indication light
No
Recommended gender
Unisex
Intrastat code
39269092
Weight & dimensions
Width
510 mm
Weight
9,81 kg
Packaging data
Package width
450 mm
Package depth
400 mm
Package height
200 mm
Package volume
41000 cm³
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
28 pc(s)