location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 766B 300-ml Cyan DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
766B 300-ml Cyan DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ED54A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905023554 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 08:02:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 766B 300-ml Cyan DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enterprise workgroups producing high-quality, professional color and black-and-white drawings.
  • - What's in the box: Ink cartridge
Warranty: Coverage lasts until the "Warranty Ends" date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 766B 300-ml Cyan DesignJet Ink Cartridge :
The long product name of HP 766B 300-ml Cyan DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

766B 300-ml Cyan DesignJet Ink Cartridge
More>>>
HP 766B 300-ml Cyan DesignJet Ink Cartridge:
The official description of HP 766B 300-ml Cyan DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enterprise workgroups producing high-quality, professional color and black-and-white drawings.
Make an impression with clear, easily readable drawings. Use Original HP Bright Office Inks to maximize the life of HP printheads and ensure HP warranty protection. Take advantage of free, convenient ink cartridge return and recycling.[1]

Short summary description HP 766B 300-ml Cyan DesignJet Ink Cartridge:
This short summary of the HP 766B 300-ml Cyan DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 766B 300-ml Cyan DesignJet Ink Cartridge, Cyan, Dye-based ink, 300 ml, 1 pc(s)

Long summary description HP 766B 300-ml Cyan DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 766B 300-ml Cyan DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 766B 300-ml Cyan DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Colour ink volume: 300 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet XL 3600
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
300 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Cyan
Brand compatibility *
HP
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
283 mm
Depth
41 mm
Height
118 mm
Weight
450 g
Package width
283 mm
Package depth
41 mm
Package height
118 mm
Weight & dimensions
Package weight
510 g
Logistics data
Pallet gross width
101,6 cm
Pallet gross length
121,9 cm
Pallet gross height
91,9 cm
Products per pallet
510 pc(s)
Master (outer) cases per pallet
102 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Pallet gross weight
304,37 g
Master (outer) case width
298 mm
Master (outer) case length
218 mm
Master (outer) case height
132 mm
Products per master (outer) case
5 pc(s)
Master (outer) case gross weight
2,81 g
Master (outer) case gross weight (imperial)
2,81 kg (6.19 lbs)
Other features
Pallet dimensions (W x D x H)
1016 x 1219,2 x 919,48 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219,2 x 919,5 mm (40 x 48 x 36.2")
Pallet weight (imperial)
304,4 kg (671 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 766B 300-ml Cyan DesignJet Ink Cartridge:
Disclaimer

[1] Visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal.