location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook S271
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001058-SKU1
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TL-50 1,6 GHz
  • - 30,7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - AMD Mobility Radeon X300
  • - Bluetooth
  • - 90 W
  • - Windows XP Home Edition
Long product name MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition :
The long product name of MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook S271- Turion 64 X2 TL-50 1.60GHz, 1024MB, 80GB, Bluetooth
More>>>
MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition:
The official description of MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering consumers the best in mobile dual core platform solution, MSI delivers an exclusive first in the world by introducing the S271. The S271 uses AMD's most powerful TurionR64 X2 Dual Core Platform based processor, which has staked out the claim that it will push the absolute performance limits of a notebook computer. The all new MSI S271 is made with the durable yet trendy aluminum and magnesium alloy, and is equipped with a Super Glare Type 12" WXGA LCD with high picture quality, an ATI UMA embedded graphics display interface, and digital surround sound. The S271 also incorporates other top end features by MSI like the Dual CoreCell, and wireless communication capabilities using 802.11 b/g as well as Bluetooth 2.0 technologies. For all this awesome computing power, the S271 measures only 2 cm in thickness and weighs in at less than 2 kilograms. And now, for the first time in history, you can enjoy this exclusive first in real life, not in your dreams.

Built-in AMD TurionR 64 X2 Processor

The MSI S271 is especially designed for high powered business users who are constantly on the move. The S271 uses the TurionR64 X2 dual core processor which has a top-of-the-class performance rating when in multi-tasking mode. When working on the S271, you will find yourself blasting through all your tasks at maximum efficiency in no time at all!

Support Windows Vista® Business

12" Ultra Bright Color Screen

The MSI S271 is equipped with a 12" LCD with high picture quality. The LCD is a WXGA wide screen with the optimum 16:10 aspect ratio and 1280 x 800 resolution. An ATI RadeonR Xpress1100 graphics processing chip is built in to handle the needs of the most intense 3D video games or professional graphics and illustration software available today. The S271 is designed to satisfy both your work and entertainment needs. The top end specifications for the hardware components chosen for the S271 demonstrate MSI's uncompromising resolve to push the S271's performance to the absolute limits.

MSI's Exclusive Vivid Bright Color Enhancement Technology

The S271 comes with MSI's latest Dual Core Cell Application Specific Integrated Circuit (Dual CoreCell ASIC), which optimizes the S271's overall performance, silent operation, and picture quality, and delivers superior performance and longer battery life to the users. In terms of performance, by dynamically over- and down-clocking the CPU and GPU, the overall processor performance can be enhanced to effectively conserve power and lead to longer battery life. In the area of silent operation, the Dual CoreCell is based on a dynamic power conservation technology. It minimizes fan operation by continuously monitoring the system to achieve more quiet operation. For Optimization of picture quality, a dynamic voltage increase technique is used to provide extra voltage to the LCD. When coupled with MSI's exclusive Vivid and Dual Core Center technologies, the colors on the LCD screen become even more vivid and better saturated, and they can be accurately displayed.

Ergonomically Designed Control Interface

On the S271's full size keyboard, users can proceed immediately without modify any of their old typing habits associated with using a desktop computer. Our keyboard is equipped with the highly sensitive Unique Butterfly Touchpad design, so whether you use the mouse to move the cursor around, click on a screen area, or scrolling up and down a web page, you will experience a degree of comfort and ease like never before.

Designed for Professional Multimedia Oriented Multi-tasking

The S271 is equipped with 512 MB or 1 GB of DDR2 memory, large capacity 60~120 GB 5400 rpm hard disk. These top notch hardware components allow our users to do more with greater professionalism. In addition, the MSI S271 has wireless communication capability built in, supporting 802.11 b / g wireless LAN interfaces at up to 54 Mbps transmission speed. You can now access and surf the Internet all you want wherever you are, be it restaurant, airport, or office. Bluetooth 2.0 wireless communication capability makes it easy to connect more digital mobile devices and peripherals, like PDA, mobile phone, earphones, printer, portable player, GPS, and mouse. The S271 makes living the digital age that much easier.

Short summary description MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition:
This short summary of the MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook S271, 1,6 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook S271 TL-50 30,7 cm (12.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook S271. Processor model: TL-50, Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Home Edition. Weight: 1,9 kg

Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor model *
TL-50
Processor frequency *
1,6 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon X300
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
8
Power
AC adapter power
90 W
Weight & dimensions
Weight *
1,9 kg
Other features
Wireless technology
802.11bg
Infrared data port
No
TV-in port
No
Internal modem
Yes