location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L1495U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA16140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946671604
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser light source technology: Outstanding brightness and colour, with fit and forget reliability
  • - HD images with 4K enhancement: Exceptional sharpness, clarity and detail for crisp images and legible text
  • - Versatile new software: Set up multiple projector installations and utilise advanced projection techniques
  • - Flexible 360° installation: True flexibility without distortion or loss of brightness
  • - Added peace of mind: Product comes with five-year, 20,000-hour warranty
Warranty: 60 months Carry in or 20.000 h
Long product name Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black :
The long product name of Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-L1495U
More>>>
Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
The official description of Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laser-sharp images
Ensure that your presentations, images and video pack a punch with the vivid, sharp projection offered by this 3LCD laser projector. Designed for larger venues, its high resolution WUXGA images are vivid and bright, even in daylight, while inorganic phosphor wheel technology provides superior light and heat resistance to deliver excellent reliability that lasts for up to 83,000 hours¹.

4K enhancement
For a next-level viewing experience, the projector features ingenious 4K enhancement technology, giving images exceptional sharpness and clarity, and ensuring that text in presentations is clearly legible.

Flexible positioning
Thanks to a wide range of motorised lenses, including optional ultra-short-throw (UST) lens, the projector benefits from true 360° installation flexibility, allowing it to be placed virtually anywhere - without loss of brightness or distortion of image. The projector also has a built-in camera to ensure accurate calibration and capture diagnostic images (this can be fully disabled to prevent remote access).

Versatile new software
All models in the EB-L1000 series can take advantage of free Epson Professional Projector Tool software from December 2017. It allows you to set up multi-projector installations straight out of the box, simply and quickly, as well as utilising advanced techniques such as projection-mapping and edge-blending.

Short summary description Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
This short summary of the Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L1495U, 9000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2000:1, 16:10, 1524 - 12700 mm (60 - 500")

Long summary description Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
This is an auto-generated long summary of Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black based on the first three specs of the first five spec groups.

Epson EB-L1495U. Projector brightness: 9000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Auto/Manual, Focal length range: 36 - 57.35 mm, Aperture range (F-F): 1,8 - 2,5. Video colour modes: Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232

Projector
Screen size compatibility *
1524 - 12700 mm (60 - 500")
Projection distance
1,99 - 27,77 m
Projection distance (wide)
2 - 17,2 m
Projection distance (tele)
3,3 - 27,8 m
Contrast ratio (dynamic)
2000:1
Projector brightness *
9000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
6300 ANSI lumens
Projector brightness (portrait mode)
9000 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
White light output
9000 ANSI lumens
Colour light output
9000 ANSI lumens
Heat dissipation
2128 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Auto/Manual
Focal length range
36 - 57.35 mm
Aperture range (F-F)
1,8 - 2,5
Zoom type
Auto
Zoom ratio
1.6:1
Throw ratio
1.57 - 2.56:1
Horizontal lens shift range
-18 - 18%
Vertical lens shift range
-60 - 60%
Lens position memory
10
Video
Analog signal format system *
Not supported
Full HD *
Yes
3D *
No
Video colour modes
Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709
Ports & interfaces
HDBaseT port
Yes
USB 2.0 ports quantity *
1
Audio (L/R) in *
3
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
BNC input ports
1
DVI port *
Yes
DC-in jack
Yes
Network
Smart TV *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
Noise level *
37 dB
Country of origin
China
Password protection
Yes
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
626 W
Power consumption (standby) *
0,3 W
Power consumption (economy mode)
512 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
586 mm
Depth
492 mm
Height
211 mm
Weight *
23,7 kg
Package width
747 mm
Package depth
778 mm
Package height
328 mm
Package weight
33,5 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
WLAN adapter included
Yes
Bundled software
EasyMP Monitor, iProjection
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
4 pc(s)
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
4 pc(s)
Harmonized System (HS) code
85286200
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer Epson EB-L1495U data projector Large venue projector 9000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
Disclaimer

(1) - Laser life of up to 83,000 hours in custom mode.