Philips logo

Philips PowerPro Active FC9528/09R1 vacuum 1,7 L Cylinder vacuum Dry 750 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83459
Info modified on:
23 Aug 2024, 21:57:43
Short summary description Philips PowerPro Active FC9528/09R1 vacuum 1,7 L Cylinder vacuum Dry 750 W Dust bag:

Philips PowerPro Active FC9528/09R1, 750 W, Cylinder vacuum, Dry, Dust bag, 1,7 L, Filtering

Long summary description Philips PowerPro Active FC9528/09R1 vacuum 1,7 L Cylinder vacuum Dry 750 W Dust bag:

Philips PowerPro Active FC9528/09R1. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 1,7 L. Dirt separating method: Filtering, Noise level: 78 dB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.