Devolo MicroLink 56K LAN modem 56 Kbit/s
Warranty:
3-year warranty
Long product name Devolo MicroLink 56K LAN modem 56 Kbit/s
:
The long product name of Devolo MicroLink 56K LAN modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MicroLink 56k Fun LAN
More>>>
Short summary description Devolo MicroLink 56K LAN modem 56 Kbit/s:
This short summary of the Devolo MicroLink 56K LAN modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Devolo MicroLink 56K LAN, 56 Kbit/s, RJ45, V.92, V.90, V.34, V.32bis, V.32, V.23, V.22bis, V.22, V.21, PPPoE, Ethernet/Fast Ethernet, V.42bis, V.44, Windows 98, Windows Me, Windows 2000, Windows XP, Linux, Mac OS X
Long summary description Devolo MicroLink 56K LAN modem 56 Kbit/s:
This is an auto-generated long summary of Devolo MicroLink 56K LAN modem 56 Kbit/s based on the first three specs of the first five spec groups.
Devolo MicroLink 56K LAN. Modem speed: 56 Kbit/s, Interface: RJ45. Supported protocols: V.92, V.90, V.34, V.32bis, V.32, V.23, V.22bis, V.22, V.21, PPPoE, Networking features: Ethernet/Fast Ethernet. Data compression: V.42bis, V.44. Compatible operating systems: Windows 98, Windows Me, Windows 2000, Windows XP, Linux, Mac OS X , Minimum processor: Pentium 100 MHz. Dimensions (WxDxH): 90 x 113 x 40 mm