location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTH110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTH110BK
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 180 x 180 DPI
  • - Printing colours: Black
  • - Maximum printing width: 1,2 cm Print speed: 20 mm/sec
Long product name Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY :
The long product name of Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

180 DPI, 12 mm, QWERTY, 20mm/sec, 6 x AAA, 17 Deco Modes, Black
More>>>
Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY:
The official description of Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PTH110 uses durable laminated and fabric labels that are sun, germ, water and temperature resistant. This means it’s equally as effective in the kitchen as it is in the garden. It also uses ribbon tapes which are ideal for arts, crafts and gifting.

The wide variety of possible uses for our PTH110 makes it indispensable in any home. Brother’s PTH110 has your household labelling needs completely covered.

With an easy to use QWERTY keyboard and 3 fonts, 14 frames and more than 250 symbols available, you’ll be able to quickly and easily customise up to 12mm wide labels. You can even save your favourite labels for quick reprinting of up to 15 labels.

Short summary description Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY:
This short summary of the Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PTH110, QZERTY, Direct thermal, 180 x 180 DPI, 20 mm/sec, AAA, Alkaline

Long summary description Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY:
This is an auto-generated long summary of Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY based on the first three specs of the first five spec groups.

Brother PTH110. Keyboard layout: QZERTY. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Battery type: AAA, Battery technology: Alkaline. Product colour: Black

Printing
Print technology *
Direct thermal
Colour *
No
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Printing colours
Black
Maximum printing width *
1,2 cm
Maximum print height
9 mm
Vertical printing
Yes
Mirror printing
Yes
Text style
Bold, Italic, Normal, Shadow
Paper handling
Autocutter
No
Performance
Number of symbols
253
Number of fonts
3
Number of printing lines (max)
2
Cutter
Yes
Performance
Font styles
Brussels,Helsinki
Design
Product colour *
Black
Display number of lines
1 lines
Display number of characters
15
Keyboard layout
QZERTY
Power
Battery type
AAA
Number of batteries supported
6
Battery technology
Alkaline
Auto power off
Yes
Packaging content
Manual
Yes
Starter roll included
Yes
Other features
Label memory
15 label(s)
Number of frames
14
Languages support
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Slovak, Slovenian, Swedish, Turkish
Brand Image Product code Product Stock Price from
Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK
(show image)
QL-600B QL-600B 0.00
(excl. VAT)
0 (incl. VAT)
Brother P-touch D200WNVP label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY Brother P-touch D200WNVP label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY
(show image)
PT-D200WNVP P-touch D200WNVP 0.00
(excl. VAT)
0 (incl. VAT)
Brother P-Touch 9600 LabelSystem label printer TZ QWERTY Brother P-Touch 9600 LabelSystem label printer TZ QWERTY
(show image)
PT-9600 P-Touch 9600 LabelSystem 0.00
(excl. VAT)
0 (incl. VAT)
Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY Brother P-touch 3600 label printer 20 mm/sec TZ QWERTY
(show image)
PT-3600 P-touch 3600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
New Zealand 1 distributor(s)