location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 2GB MiniSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB MiniSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
740617093148
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:12:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Long product name Kingston Technology 2GB MiniSD :
The long product name of Kingston Technology 2GB MiniSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DTVP, DT5000
More>>>
Kingston Technology 2GB MiniSD:
The official description of Kingston Technology 2GB MiniSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra secure USB drives for your mobile data. For many corporate customers it’s not only speed that’s important, but also the need to keep data out of the wrong hands. Each drive in Kingston Technology's 'Secure' USB range comes with forced 256-bit AES hardware based encryption and a range of data protection mechanisms. For ultimate security the DataTraveler 5000 even comes with XTS encryption mode, superior to any other available on the market! Combine these features with high performance and rugged waterproof casings and you have a range of drives that are fast, durable, reliable and incredibly secure.

Short summary description Kingston Technology 2GB MiniSD:
This short summary of the Kingston Technology 2GB MiniSD data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 2GB MiniSD, 2 GB, MiniSD

Long summary description Kingston Technology 2GB MiniSD:
This is an auto-generated long summary of Kingston Technology 2GB MiniSD based on the first three specs of the first five spec groups.

Kingston Technology 2GB MiniSD. Capacity: 2 GB, Flash card type: MiniSD

Memory
Capacity *
2 GB
Flash card type *
MiniSD
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Weight
2 g
Other features
Dimensions (WxDxH)
21,5 x 20 x 1,4 mm
USB powered
No
Expansion voltage
3,3 V
Brand Image Product code Product Stock Price from
Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash Kingston Technology 4GB SD Twin pack 8 GB SDHC Flash
(show image)
SD4/4GB-2P 4GB SD Twin pack 0.00
(excl. VAT)
0 (incl. VAT)