Epson logo

Epson AcuLaser C3800DN Colour 2400 x 2400 DPI A4

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105089
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser C3800DN Colour 2400 x 2400 DPI A4:

AcuLaser C3800DN, 25ppm mono & 20ppm colour, 128MB, 700 sheets, USB 2.0, 10/100 Base Tx, Duplex

Epson AcuLaser C3800DN Colour 2400 x 2400 DPI A4:

Maximise your efficiency with Epson's AcuLaser C3800N Series. It is fast, quiet and easy to use, leaving you free to focus on your work. It also provides added security, with direct printing from USB memory stick.

This is A4 colour laser printing at its most effective. Produce professional, high quality results at speeds up to 25ppm mono and 20ppm colour.

The Epson AcuLaser C3800N Series is simple to integrate, use and maintain, with a large backlit LCD for clear control. And for added security, you can print documents and images directly from USB memory stick. Simply insert your USB memory stick, select the document for printing and collect your printout safely.

Key Features

- Takes care of all your printing needs - free yourself to concentrate on other business activities
- Print quickly and reliably - up to 25ppm mono and 20ppm colour, with 700 to 1250 sheets paper capacity
- Handles print jobs of any size – with efficient Epson MITech memory management
- Keep your printer close – easy to integrate, compact, stylish and one of the quietest in its class
- Enhanced security - print direct from USB memory sticks, even password protected pdf documents
- Take control – easy to operate and maintain with diagrams and instructions on the backlit LCD panel
- Low Total Cost of Ownership – the Epson AcuLaser C3800N is one of the most economical to run in its class

Short summary description Epson AcuLaser C3800DN Colour 2400 x 2400 DPI A4:

Epson AcuLaser C3800DN, Laser, Colour, 2400 x 2400 DPI, A4, 25 ppm, Duplex printing

Long summary description Epson AcuLaser C3800DN Colour 2400 x 2400 DPI A4:

Epson AcuLaser C3800DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.