location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-S9000II-MJ (002): 130DPM, 2 pockets, MSR, USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A41CG59002
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2022 02:05:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Better performnce: New document processing speeds of 225 and 130DPM
  • - Less down time: LCD panel easily shows status, ink levels, errors and when to clean
  • - Reliable: Mechanical and electronic parts updated and improved
  • - High-quality image acquisition: High-resolution image acquisition, auto skew detection/correction and size adjustment
  • - Full compatibility: Drivers and API compatible with previous versions
Long product name Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black :
The long product name of Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-S9000II-MJ (002): 130DPM, 2 pockets, MSR, USB Hub
More>>>
Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black:
The official description of Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Truly multifunctional
In addition to its advanced cheque scanning features, the TM-S9000II-MJ also offers two-sided, 24-bit colour ID scanning an inkjet printer for cashier cheque filling and a thermal receipt printer.

Easy to use
This easy to use and maintain cheque scanner also features, advanced self-diagnostics and an intuitive LCD display that keeps the user informed of the device status at all times, and communicates when interventions are needed.

More than just cheque scanning
In addition to supporting traditional financial markets, the TM-S9000II-MJ also serves other niche markets such as restaurant vouchers and pharmacy prescriptions - speeding up processing times and eliminating unnecessary human intervention.


Stylish Design
Black version fits seamlessly into most environments. Efficient MSR design for improved usability. Compact design - small footprint.

Short summary description Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black:
This short summary of the Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-S9000II-002 130DPM 2PCKS MSR, 109,728 x 255 mm, 300 x 300 DPI, 200 x 200,300 x 300,600 x 600, 130 dpm, Black, CIS

Long summary description Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black:
This is an auto-generated long summary of Epson TM-S9000II-002 130DPM 2PCKS MSR 300 x 300 DPI Black based on the first three specs of the first five spec groups.

Epson TM-S9000II-002 130DPM 2PCKS MSR. Maximum scan size: 109,728 x 255 mm, Optical scanning resolution: 300 x 300 DPI, ID card resolutions: 200 x 200,300 x 300,600 x 600. Product colour: Black. Sensor type: CIS, Scan file formats: BMP, JPEG, TIFF, Mean time between failures (MTBF): 180000 h. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 100 sheets. Scanning media types supported: Plain paper, Plastic Card, Maximum scan width: 12 cm, Maximum scan length: 23,5 cm

Scanning
Maximum scan size *
109,728 x 255 mm
Optical scanning resolution *
300 x 300 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Greyscale levels
256
ID card resolutions
200 x 200, 300 x 300, 600 x 600
Scanner throughput
130 dpm
Design
Product colour *
Black
Performance
Sensor type *
CIS
Scan file formats
BMP, JPEG, TIFF
Mean cycles between failures (MCBF)
4940000
Mean time between failures (MTBF)
180000 h
Built-in MICR
Yes
MICR font set
CMC-7, E-13B
Built-in OCR
Yes
Input capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Plain paper, Plastic Card
ID-card slot
Yes
ID-cards (ISO/IEC 7810) compliant
Yes
Maximum scan width
12 cm
Maximum scan length
23,5 cm
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
375 mm
Package depth
395 mm
Package height
300 mm
Package weight
7,63 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, EN55024, EN55032 Class A, Directive 2014/30/EU
Weight & dimensions
Width
275 mm
Depth
410 mm
Height
206 mm
Weight
5,7 kg
Other features
Print speed (receipt)
300 mm/sec
Scan speed (max)
1000 mm/sec
Scan speed (ID card)
118 mm/sec
Safety
TÜV (EN62368-1)
Print technology
Inkjet
Maximum media length
23,5 cm
Media thickness
0.08 - 0.2 mm
Printing height
5,08 cm
Print head life
150 km
Print head life
6000 million shots/nozzle
Endorsement printing
Yes
Character structure
Font A: 12 x 24, Font B: 9 x 17
Maximum text length per line
169 characters
Alphanumeric memory
95
Font size
1.41 mm (W) x 3.39 mm (H) / 0.99 mm (W) x 2.4 mm (H)