DISAGU FullFlex Clear screen protector Huawei 2 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2632
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points DISAGU FullFlex Clear screen protector Huawei 2 pc(s):
  • - Crystal clear long-term protection due to this FullFlex foil - screen protector fits accurately on curved displays
  • - Protects the display from dust and scratches due to a particulary high level of flexibility and reduces the risks of cracks and glass breakage of your display
  • - Stains formed by fingerprints and dirt are easy to remove from the FullFlex foil
  • - The display image is not affected in any way by this FullFlex foil. The foil guarantees a true to original display rendering
  • - The FullFlex screen protector applies 100% bubble-free
  • - The application of the FullFlex foil is explained step by step on the back of the package
Long product name DISAGU FullFlex Clear screen protector Huawei 2 pc(s):

2 x FullFlex screen protector for Huawei U8950D foil screen protector

Short summary description DISAGU FullFlex Clear screen protector Huawei 2 pc(s):

DISAGU FullFlex, Huawei, U8950D, Dust resistant, Scratch resistant, Transparent, 2 pc(s)

Long summary description DISAGU FullFlex Clear screen protector Huawei 2 pc(s):

DISAGU FullFlex. Brand compatibility: Huawei, Compatibility: U8950D, Protection features: Dust resistant, Scratch resistant. Product colour: Transparent. Quantity per pack: 2 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.