location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech mm50 Portable Speakers 5V white 2.0 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mm50 Portable Speakers 5V white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970173-3914
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:15:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year limited
Long product name Logitech mm50 Portable Speakers 5V white 2.0 channels :
The long product name of Logitech mm50 Portable Speakers 5V white 2.0 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

mm50 Portable Speakers 5V white
More>>>
Logitech mm50 Portable Speakers 5V white 2.0 channels:
The official description of Logitech mm50 Portable Speakers 5V white 2.0 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The incredible bass and enveloping experience of a home audio system is now available on the go. The Logitech mm50 Portable Speakers for iPod uses 3" pressure drivers to maximize bass and minimize distortion. The rechargeable Li-ion batteries last up to 10 hours, and you can charge both the speaker system and iPod battery simultaneously. Using 3-D sound processing that "widens" the stereo effect, this system's sound seems to come from an area about two feet wider than the speaker itself. And with a custom travel case, you can take the big sound from this small package anywhere.
Optimize your sound. “3D Stereo" technology dramatically widens the stereo image, creating an enveloping audio experience.
Full, balanced audio. Max-X™ high-excursion drivers with neodymium magnets provide remarkable sound quality.
Plug and Play. Connects easily to your iPod or iPod mini.
Listen to music wherever you are. Operates with AC adapter (included) or rechargeable Li-ion batteries. AC adapter charges speaker and iPod batteries simultaneously.

Short summary description Logitech mm50 Portable Speakers 5V white 2.0 channels:
This short summary of the Logitech mm50 Portable Speakers 5V white 2.0 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech mm50 Portable Speakers 5V white, 2.0 channels, White, 1,3 kg, 352 x 106 x 142 mm, Portable speakers, AUX

Long summary description Logitech mm50 Portable Speakers 5V white 2.0 channels:
This is an auto-generated long summary of Logitech mm50 Portable Speakers 5V white 2.0 channels based on the first three specs of the first five spec groups.

Logitech mm50 Portable Speakers 5V white. Audio output channels: 2.0 channels. Product colour: White. Weight: 1,3 kg. Dimensions (WxDxH): 352 x 106 x 142 mm, Type: Portable speakers, Connector(s): AUX

Audio
Audio output channels *
2.0 channels
Design
Product colour *
White
Weight & dimensions
Weight
1,3 kg
Other features
Dimensions (WxDxH)
352 x 106 x 142 mm
Type
Portable speakers
Connector(s)
AUX
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:42:04
Uk has collected 21 expert reviews for Logitech mm50 Portable Speakers 5V white 2.0 channels and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
whathifi.com
Updated:
2011-10-03 23:42:03
On the face of it, you get a decent-looking, but not design-world-shattering, iPod dock. However, nose around the Logitech mm50's feature list, and you begin to appreciate its appeal.It's one of the few docks that comes with its own carry case, plus it...
Good Rechargeable battery and carry case, remote, syncs with computer, good sound...
Bad Treble can be a little spiky, while bass isn't massive...
100%
gadgetspeak.com
Updated:
2011-10-03 23:42:03
Published in...
68%
techradar.com
Updated:
2011-10-03 23:42:03
Anyone who has invested in tiny satellite speaker systems will know that good sound doesnt necessarily have to come only from big speakers. This iPod speaker is a case in point. It looks much like any iPod speaker unit, but churns out a great punch th...
Good Strong build, Aux jack, Wireless remote, Great sound, Batteries or mains...
Bad Few input options...
Bottom line Anyone who has invested in tiny satellite speaker systems will know that good sound doesnt necessarily have to come only from big speakers. This iPod speaker is a case in point. It looks much like any iPod speaker unit, but churns out a great punch th...
80%
expertreviews.co.uk
Updated:
2011-10-03 23:42:03
In this months Labs on page 195, we review 18 sets of speakers that are suitable for a PC or portable audio device. However, if youve got an iPod, there are many amplified speaker docks around that offer you a little more. Logitechs mm22 is an in...
80%
pcauthority.com.au
Updated:
2011-11-05 13:03:38
On the face of it, you get a decent-looking, but not design-world-shattering, iPod dock. However, nose around the Logitech mm50’s feature list, and you begin to appreciate its appeal.It’s one of the few docks that comes with its own carry case, plus it...
Bottom line A very fine, cheap travel speaker...
100%
goodgearguide.com.au
Updated:
2011-11-05 13:03:39
Portable speaker systems built specifically for iPods are becoming something of a fad these days and there are a plethora of options available on the market. Logitech are a major player in this space and the Logitech mm50 iPod portable speakers we revi...
70%
stuff.tv
Updated:
2014-03-31 04:47:00
If you’re planning any time away, you’ll doubtlessly want to take your iPod with you – and ours is in desperate need of a playmate for the holidays. So, to try and satisfy various musical demands we’ve placed our player in the hand...
Good Superb sound. Above-average battery life.
Bad Bulky.
Bottom line It may look like you’ve bought a set of Dynasty-style shoulder-pads for your iPod, but the mm50 speakers are still a bargain...
80%
Brand Image Product code Product Stock Price from
Logitech mm50 Black Portable Speakers 5V 2.0 channels Logitech mm50 Black Portable Speakers 5V 2.0 channels
(show image)
970173-4914 mm50 Black Portable Speakers 5V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)