Canon logo

Canon 2311B024AA

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88654
Info modified on:
26 Jan 2018, 09:27:03
Long product name Canon 2311B024AA:

Photo Paper Plus Glossy II, 5" x 7", 20 Sheets

Canon 2311B024AA:

Product Description
Photo Paper Plus Glossy II yields a glossy finish and exceptionally rich colors, giving your images the look and feel of a traditional photograph. Enjoy 20, 5" x 7" sheets in this package.

Short summary description Canon 2311B024AA:

Canon 2311B024AA, 260 g/m², 10.6 µm, 20 sheets, 5" x 7", 92 %

Long summary description Canon 2311B024AA:

Canon 2311B024AA. Media weight: 260 g/m², Printing media thickness: 10.6 µm. Media sheets per package: 20 sheets, Paper dimensions: 5" x 7", Printing material brightness: 92 %

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.