McKinley 106204001018 coat/jacket

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5272
Info modified on:
08 Mar 2024, 09:07:54
Long product name McKinley 106204001018 coat/jacket:

Women's rain jacket

Short summary description McKinley 106204001018 coat/jacket:

McKinley 106204001018, Windbreaker coat, Female, Adult, Zipper, Polyester, Red

Long summary description McKinley 106204001018 coat/jacket:

McKinley 106204001018. Coat/Jacket style: Windbreaker coat, Gender: Female, Consumer life stage: Adult, Occasion: Athletic, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester. Product main colour: Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.