location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UH7230-AT-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH7230-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645884
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN UH7230-AT-G user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports both Thunderbolt 3 (40Gbps) and USB 3.1 Gen2 (10Gbps) protocol through a single Thunderbolt 3 cable
  • - Connect up to 8 devices to a laptop via a single Thunderbolt 3 cable / can daisy-chain 5 additional Thunderbolt devices
  • - Supports 5K resolution on a single Thunderbolt 3 display or dual 4K resolution on one DisplayPort display and one USB-C / Thunderbolt 3 display
  • - 85W Universal Power Delivery for charging a Thunderbolt 3 laptop or MacBook pro ; supports 20V/4.25A, 15V/3A, 9V/3A and 5V/3A power specifiation for the output power
  • - Compatible with legacy Thunderbolt devices via adapter
  • - Gigabit Ethernet port
  • - Audio line-in and line-out
  • - OS Support: Windows 10 32/64 bit, and OS X Sierra 10.12 later
Long product name ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver :
The long product name of ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt 3 Multiport Dock with Power Charging
More>>>
ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver:
The official description of ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UH7230 Thunderbolt 3 Multiport Dock connects a laptop to Ethernet, DisplayPort, USB-C 3.1 Gen 1, speaker and microphone ports through a single cable. The all-in-one dock provides a total of 8 ports and is designed to instantly connect and disconnect from your Thunderbolt 3 laptop. The UH7230 supports a single Thunderbolt monitor with resolution up to 5K (5120 x 2880 @ 60Hz), and dual 4K (4096 x 2160 @ 60Hz) multi-display setups on a DisplayPort and a Thunderbolt or a USB-C displays. Gigabit Ethernet port delivers Internet speeds up to one Gigabit (1000 Mbps). This multiport dock also supports USB Power Delivery 2.0, which means the UH7230 can provide power to matched USB-C Windows or Mac laptops with PD Profile specifications of 20V/4.25A, 15V/3A, 9V/3A and 5V/3A.

Short summary description ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver:
This short summary of the ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UH7230-AT-G, Wired, Thunderbolt 3, 85 W, 3.5 mm, 10,100,1000 Mbit/s, Silver

Long summary description ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver:
This is an auto-generated long summary of ATEN UH7230-AT-G laptop dock/port replicator Wired Thunderbolt 3 Silver based on the first three specs of the first five spec groups.

ATEN UH7230-AT-G. Connectivity technology: Wired, Host interface: Thunderbolt 3, Thunderbolt 3 Power Delivery up to: 85 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Silver, Data transfer rate: 40 Gbit/s, HD type: 4K Ultra HD. Power source type: AC, Output voltage: 20 V, Output current: 8,5 A. Windows operating systems supported: Windows 10, Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
DisplayPorts quantity
1
Thunderbolt 3 ports quantity
1
Thunderbolt 3 Power Delivery
Yes
Thunderbolt 3 Power Delivery up to
85 W
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
40 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
4096 x 2160 pixels
Maximum refresh rate
60 Hz
Product colour *
Silver
Housing material
Aluminium
Compatibility
VC986,UC3002,US7220,UE3315,UH3231,UH3230,UH3232,UCE260,UE350A,UEH4002,UC3008,UE3310,UEH4002A,UC3020,UH3233,UC3002A,UC3008A1,UE3315A
Certification
ROHS,Weee,thunderbolt_icon,4K,5K
Power
Power source type
AC
Output voltage
20 V
Output current
8,5 A
Power
Power consumption (typical)
8,5 W
Software
Windows operating systems supported
Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
222 mm
Depth
82 mm
Height
26 mm
Weight
370 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cables included
Thunderbolt
AC adapter included
Yes
User guide
Yes
Logistics data
Products per master (outer) case
3 pc(s)
Master (outer) case width
257 mm
Master (outer) case length
276 mm
Master (outer) case height
176 mm
Master (outer) case gross weight
4,78 kg
Master (outer) case net weight
4,32 kg
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
ATEN UH3239 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gold ATEN UH3239 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gold
(show image)
UH3239-AT USB-C Multiport Mini Dock with Power Pass-Through 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)