location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSX750 750W APS X Series 12VDC 230V Inverter/Charger with Auto-Transfer Switching, 2 C13 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSX750 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332121622 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:33:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Delivers clean 230V AC power from AC or DC source
  • - 750W continuous output power; 1500W peak power
  • - Auto-transfer switching option for UPS operation
  • - Protects against blackouts, surges and EMI/RFI line noise
  • - Rugged polycarbonate housing resists moisture and impact
Warranty: 1-year limited
Long product name Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black :
The long product name of Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

750W APS X Series 12VDC 230V Inverter/Charger with Auto-Transfer Switching, 2 C13 Outlets
More>>>
Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black:
The official description of Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The APSX750 750W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and portable lighting to laptop computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.

The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 750W of continuous power, 1125W up to one hour, or 1500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.

Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX750 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 5/20A selectable charging system while simultaneously delivering AC power to connected equipment.

When used as a UPS, the APSX750 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load percentage and battery charge level.

Short summary description Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black:
This short summary of the Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSX750, Indoor, 230 V, 50 Hz, 750 W, 230 V, Overload

Long summary description Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black:
This is an auto-generated long summary of Tripp Lite APSX750 power adapter/inverter Indoor 750 W Black based on the first three specs of the first five spec groups.

Tripp Lite APSX750. Power supply type: Indoor, Input voltage: 230 V, Input frequency: 50 Hz. Product colour: Black, Housing material: Polycarbonate (PC). Width: 222,2 mm, Depth: 228,6 mm, Height: 177,8 mm. Package width: 266,7 mm, Package depth: 271,8 mm, Package height: 315 mm. Master (outer) case width: 266,7 mm, Master (outer) case length: 271,8 mm, Master (outer) case height: 315 mm

Features
Power supply type *
Indoor
Input voltage *
230 V
Input frequency *
50 Hz
Output power *
750 W
Output voltage *
230 V
Adjustable output voltage
Yes
Power protection features
Overload
Country of origin
China
Design
Product colour *
Black
Housing material
Polycarbonate (PC)
LED indicators
Yes
Weight & dimensions
Width
222,2 mm
Depth
228,6 mm
Height
177,8 mm
Weight & dimensions
Weight
8,44 kg
Packaging data
Package width
266,7 mm
Package depth
271,8 mm
Package height
315 mm
Package weight
11,1 kg
Technical details
Peak power
1500 W
Logistics data
Harmonized System (HS) code
8504,40,9570
Master (outer) case width
266,7 mm
Master (outer) case length
271,8 mm
Master (outer) case height
315 mm
Master (outer) case gross weight
11,1 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)