HP logo

HP Scanjet 2400c Flatbed scanner 1200 x 1200 DPI A4 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182370
Info modified on:
13 Jul 2023, 00:59:09
Warranty:
1 year limited hardware30-day telephone support backed by HP Customer Care; 24-hour electronic support available free at the following site: /support
Long product name HP Scanjet 2400c Flatbed scanner 1200 x 1200 DPI A4 Grey:

A slim, attractive and affordable scanner that will get you started in no time at all. One-touch buttons provide automatic scanning and colour copying, while 1200 dpi optical resolution and 48-bit colour mean great results from day one.

HP Scanjet 2400c Flatbed scanner 1200 x 1200 DPI A4 Grey:

Share photos, documents and more with a basic scanner featuring HP scanning technology. Two one-touch buttons provide scans and copies up to 1200 dpi and 48-bit colour. Designed with the beginner in mind, this scanner is easy to install and use

- Complete projects quickly and easily. Automatic scanning and copying – no complex tools to learn. All the reliability you’d expect from HP. Technology that works with you to simplify key tasks – achieve everything you want from day one.

- Superb scans or copies from photos, graphics, drawings or documents. Scan 3D objects such as framed pictures and memorabilia with CCD technology. Scan and convert text into editable documents with Optical Character Recognition (OCR).

- Preserve your memories – restore faded colour and remove dust and scratches using HP Photosmart software. Turn old photos into digital files that you can print and share by e-mail. Scan pictures in their frames, jewellery and other 3D objects.

Short summary description HP Scanjet 2400c Flatbed scanner 1200 x 1200 DPI A4 Grey:

HP Scanjet 2400c, 1200 x 1200 mm, 1200 x 1200 DPI, 48 bit, Flatbed scanner, Grey, CCD

Long summary description HP Scanjet 2400c Flatbed scanner 1200 x 1200 DPI A4 Grey:

HP Scanjet 2400c. Maximum scan size: 1200 x 1200 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey. Sensor type: CCD. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.