location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 399542-B21 power supply unit 700 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
399542-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
399542-B21
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 399542-B21 power supply unit 700 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 700 W
  • - Server
  • - Grey
Long product name HPE 399542-B21 power supply unit 700 W Grey :
The long product name of HPE 399542-B21 power supply unit 700 W Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Supply Assembly DL36X Hot Plug PFC Kit
More>>>
Short summary description HPE 399542-B21 power supply unit 700 W Grey:
This short summary of the HPE 399542-B21 power supply unit 700 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 399542-B21, 700 W, Server, ProLiant DL36x, Grey, 3,62 kg, 187,4 x 263,6 x 414,2 mm

Long summary description HPE 399542-B21 power supply unit 700 W Grey:
This is an auto-generated long summary of HPE 399542-B21 power supply unit 700 W Grey based on the first three specs of the first five spec groups.

HPE 399542-B21. Total power: 700 W. Purpose: Server, Compatible products: ProLiant DL36x. Product colour: Grey. Weight: 3,62 kg. Dimensions (WxDxH): 187,4 x 263,6 x 414,2 mm

Brand Image Product code Product Stock Price from
BFG Tech

BFG Tech BFGE800WPSU power supply unit 800 W ATX Grey
(show image)
BFGE800WPSU BFGE800WPSU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)