location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMC TigerAccess SR-XFP 10G Transceiver network media converter 10000 Mbit/s 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC Check ‘SMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TigerAccess SR-XFP 10G Transceiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC10GXFP-SR
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘SMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 19:40:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name SMC TigerAccess SR-XFP 10G Transceiver network media converter 10000 Mbit/s 850 nm :
The long product name of SMC TigerAccess SR-XFP 10G Transceiver network media converter 10000 Mbit/s 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TigerAccess SR-XFP 10G Transceiver
More>>>
Short summary description SMC TigerAccess SR-XFP 10G Transceiver network media converter 10000 Mbit/s 850 nm:
This short summary of the SMC TigerAccess SR-XFP 10G Transceiver network media converter 10000 Mbit/s 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

SMC TigerAccess SR-XFP 10G Transceiver, 10000 Mbit/s, 10GBASE-SR, Wired, 300 m, 850 nm, XFP

Long summary description SMC TigerAccess SR-XFP 10G Transceiver network media converter 10000 Mbit/s 850 nm:
This is an auto-generated long summary of SMC TigerAccess SR-XFP 10G Transceiver network media converter 10000 Mbit/s 850 nm based on the first three specs of the first five spec groups.

SMC TigerAccess SR-XFP 10G Transceiver. Maximum data transfer rate: 10000 Mbit/s, Cabling technology: 10GBASE-SR. Connectivity technology: Wired. Maximum transfer distance: 300 m, Wavelength: 850 nm. Interface: XFP, Form factor: Plug-in, Connector(s): LC

Brand Image Product code Product Stock Price from
SMC

SMC TigerAccess ER-XFP 10G Transceiver network media converter 10000 Mbit/s 1550 nm
(show image)
SMC10GXFP-ER TigerAccess ER-XFP 10G Transceiver 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC TigerAccess LR-XFP 10G Transceiver network media converter 10000 Mbit/s 1310 nm
(show image)
SMC10GXFP-LR TigerAccess LR-XFP 10G Transceiver 0.00
(excl. VAT)
0 (incl. VAT)