location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSP:GA4S1IZ00DENBH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:GA4S1IZ00DENBH
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s) :
The long product name of Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Service Pack 4 Years, Vor-Ort Service, 48h
More>>>
Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s):
The official description of Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Support Services
In times of growing complexity and decreasing investments, ensuring early IT planning is essential for setting up reliable infrastructure. Since inefficient processes and long downtimes can result in tremendous losses, companies need a clear offering that fulfills their business and IT needs in terms of both quality and price.

In addition to cutting-edge products, Fujitsu delivers worldwide maintenance and support services covering your complete infrastructure:

- ServicePack/Contract Hardware offerings are the perfect extension to the standard warranty. They ensure the right level of availability with defined response or recovery times and durations of up to 5 years. Internationally consistent service levels are ensured by a worldwide network based on a sophisticated logistics concept for swift delivery of spare parts without hidden cost;
- ServicePack/Contract Software offers expert services for diagnosing problems by phone, correcting software, and providing new software releases when available;
- InstallationPack offers professional service support for prompt, worldwide installation of new IT equipment to maintain smooth operations.

Short summary description Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s):
This short summary of the Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FSP:GA4S1IZ00DENBH, 4 year(s)

Long summary description Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s):
This is an auto-generated long summary of Fujitsu FSP:GA4S1IZ00DENBH warranty/support extension 4 year(s) based on the first three specs of the first five spec groups.

Fujitsu FSP:GA4S1IZ00DENBH. Number of years: 4 year(s), Response time: 48 h