DICOTA logo

DICOTA Tower 2.0 480 Mbit/s Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35758
Info modified on:
21 Oct 2022, 10:14:32
Long product name DICOTA Tower 2.0 480 Mbit/s Black, Silver:

7-Port USB 2.0 HUB – Mobile freedom with plenty of comfort - Tower 2.0

Short summary description DICOTA Tower 2.0 480 Mbit/s Black, Silver:

DICOTA Tower 2.0, 480 Mbit/s, Black, Silver, Windows 98/SE; Windows ME; Windows 2000; Windows XP; Mac 10.1, 150 g, USB 2.0, 90 x 65 x 25 mm

Long summary description DICOTA Tower 2.0 480 Mbit/s Black, Silver:

DICOTA Tower 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Silver. Compatible operating systems: Windows 98/SE; Windows ME; Windows 2000; Windows XP; Mac 10.1. Weight: 150 g. Interface: USB 2.0, Dimensions (WxDxH): 90 x 65 x 25 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.