location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 32GB SDHC Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB SDHC Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD10/32GB show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:10:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: Lifetime
Long product name Kingston Technology 32GB SDHC Card :
The long product name of Kingston Technology 32GB SDHC Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD High Capacity
More>>>
Kingston Technology 32GB SDHC Card:
The official description of Kingston Technology 32GB SDHC Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure Digital High Capacity cards you can rely on. Kingston Technology's Secure Digital High-Capacity (SDHC) memory cards are fully compliant with the Secure Digital Association 2.00 specification. They are the next high performance generation of SD memory cards designed to meet the storage demands of high-quality digital still and video cameras and other high-resolution image recording devices.

Short summary description Kingston Technology 32GB SDHC Card:
This short summary of the Kingston Technology 32GB SDHC Card data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 32GB SDHC Card, 32 GB, SDHC, Black

Long summary description Kingston Technology 32GB SDHC Card:
This is an auto-generated long summary of Kingston Technology 32GB SDHC Card based on the first three specs of the first five spec groups.

Kingston Technology 32GB SDHC Card. Capacity: 32 GB, Flash card type: SDHC. Product colour: Black

Memory
Capacity *
32 GB
Flash card type *
SDHC
Features
Product colour
Black
Write protection switch
Yes
Power
Input voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Weight
2,3 g
Other features
Dimensions (WxDxH)
24 x 32 x 2,1 mm
Form factor
9-pin SecureDigital (SD)
Transfer rate
10 MB/s
Registered
No
Plug and Play
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 20:24:45
Uk has collected 29 expert reviews for Kingston Technology 32GB SDHC Card and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-21 01:04:20
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
tomshardware.co.uk
Updated:
2015-08-19 08:53:28
With rated write performance as high as 10 MB/s and capacities as high as 32 GB, there's plenty of choice in the microSDHC marketplace. Do the contenders actually hit their performance targets? Interestingly, some of them are actually quite a bit bette...
0%
uk.hardware.info
Updated:
2015-08-20 03:33:09
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
eteknix.com
Updated:
2015-09-06 01:08:58
While we attended the Consumer Electronics Show 2015 in Las Vegas, Kingston handed us one of their new microSD UHS-I Speed Class 3 (U3) 64GB memory cards (SDCA3/64GB) , and today I'm putting this little thing to the test!The new microSD card is designed f...
0%
back2gaming.com
Updated:
2016-12-28 17:48:55
I've been stuck with an 8GB Class 4 microSD card for the almost 10 months I have been with my smartphone. Yes, I have plenty of internal storage at 11GB (supposedly 16GB) but as a fan of lossless music and managing many social media channels, I have come...
Good Excellent read/write performance on supported device | Large capacities | Lifetime warranty | PRICE!...
Bad Average build quality | No protective casing...
Bottom line The Kingston Digital 64GB MicroSDXC Class 10 Flash Card (SDCX10/64GB) is an excellent choice if you're after large capacity storage in your phone coupled with high performance...
89%
goldfries.com
Updated:
2016-12-28 17:48:55
With new cameras sporting higher megapixels and more contented available for mobile devices, memory cards have now advanced to a much greater capacity. With that, we now have cards like this Kingston microSDXC 64GB, something you might want to consider fo...
Bottom line The card not only gives you a whopping 64GB space, it also meets the Class 10 rating which is good enough for practically any other purpose under the sun. MSRP for the unit is $100.00 (about RM 310)...
0%
Brand Image Product code Product Stock Price from
Kingston Technology 16GB SDHC Kingston Technology 16GB SDHC
(show image)
SD10/16GB 16GB SDHC 0.00
(excl. VAT)
0 (incl. VAT)