location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit Wired Mouse - Mid Size
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72355EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896723554 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72355EU user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ergonomic design matches natural hand curvature maximising comfort during prolonged use
  • - High definition optical sensor delivers smooth cursor control and precise tracking (1000 dpi)
  • - Dedicated, thumb controlled, back and forward web browser navigation reduces time required to comlpete web browser tasks
  • - Clickable scroll wheel is ideal for speeding through documents
  • - Sculpted side panels with soft rubber panels and contoured buttons maintain comfort and grip
  • - Reliable Plug & Play operation with USB connection
  • - Professional black and blue corporate finish complements Pro Fit® keyboards
  • - PC and Mac® compatible
  • - Compatible with Windows® 7, Windows Vista®, Windows® XP
  • - Optimised for your Windows 11 mouse needs.
Warranty: 3 years
Long product name Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI :
The long product name of Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Fit Wired Mouse - Mid Size
More>>>
Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI:
The official description of Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance, comfort and reliability are critical in any office environment, the Pro Fit® Wired Mid-Size Mouse delivers this every working day. The mid-size right-handed ergonomic design makes it ideal for smaller hands. Conveniently located browser navigation buttons and scrollwheel help users complete tasks quicker. Plug and Play wired USB avoids setup pains.

Ergonomic design matches natural hand curvature maximising comfort during prolonged use
Optimised for your Windows 11 mouse needs.
High definition optical sensor delivers smooth cursor control and precise tracking (1000 dpi)
Dedicated, thumb controlled, back and forward web browser navigation reduces time required to comlpete web browser tasks
Clickable scroll wheel is ideal for speeding through documents
Sculpted side panels with soft rubber panels and contoured buttons maintain comfort and grip
Reliable Plug & Play operation with USB connection
Professional black and blue corporate finish complements Pro Fit® keyboards
PC and Mac® compatible
Compatible with Windows® 7, Windows Vista®, Windows® XP

Short summary description Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI:
This short summary of the Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pro Fit, Right-hand, Optical, USB Type-A, 1000 DPI, Black

Long summary description Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of Kensington Pro Fit mouse Office Right-hand USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

Kensington Pro Fit. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 13:52:12
Uk has collected 1 expert review for Kensington Pro Fit Wired Mouse - Mid Size and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)