location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Emanuel Ungaro Ungaro 90 ml Women

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Emanuel Ungaro Check ‘Emanuel Ungaro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ungaro, 90 ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67252 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032529115875
Category: Eau De Parfum Check ‘Emanuel Ungaro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Emanuel Ungaro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2021 12:10:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Emanuel Ungaro Ungaro 90 ml Women
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for: Women Volume: 90 ml
  • - Spray
  • - Saffron
  • - Jasmine
  • - Amber
Long product name Emanuel Ungaro Ungaro 90 ml Women :
The long product name of Emanuel Ungaro Ungaro 90 ml Women. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ungaro, 90 ml
More>>>
Short summary description Emanuel Ungaro Ungaro 90 ml Women:
This short summary of the Emanuel Ungaro Ungaro 90 ml Women data-sheet is auto-generated and uses the product title and the first six key specs.

Emanuel Ungaro Ungaro, Women, 90 ml, Saffron, Jasmine, Amber, Spray

Long summary description Emanuel Ungaro Ungaro 90 ml Women:
This is an auto-generated long summary of Emanuel Ungaro Ungaro 90 ml Women based on the first three specs of the first five spec groups.

Emanuel Ungaro Ungaro. Suitable for: Women, Volume: 90 ml, Fragrance main top notes: Saffron. Width: 90 mm, Depth: 64 mm, Height: 145 mm

Brand Image Product code Product Stock Price from
Salvatore Ferragamo

Salvatore Ferragamo Signorina Eleganza 100 ml Women
(show image)
41052 Signorina Eleganza Eau De Parfum 100ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina Eleganza 50 ml Women
(show image)
41012 Signorina Eleganza Eau De Parfum 50ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina Misteriosa 100 ml Women
(show image)
41114 Signorina Misteriosa, 100 ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina Misteriosa 50 ml Women
(show image)
41112 Signorina Misteriosa, 50 ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina 50 ml Women
(show image)
41212 Signorina, 50 ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina 100 ml Women
(show image)
41252 Signorina, 100 ml 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)