location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim BD-R SL 25GB 4x 10pk 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-R SL 25GB 4x 10pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43721
Category:
These are blank Blu-Ray Discs (BDs) onto which you can store data e.g. films.
Blank Blu-Ray Discs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 11:42:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim BD-R SL 25GB 4x 10pk 10 pc(s) :
The long product name of Verbatim BD-R SL 25GB 4x 10pk 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BD-R SL 25GB 4x 10 Pack Slim Case
More>>>
Verbatim BD-R SL 25GB 4x 10pk 10 pc(s):
The official description of Verbatim BD-R SL 25GB 4x 10pk 10 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The advent of Blu-ray technology has led to the introduction of high capacity storage discs to meet the demand cause by the rapid growth of high definition television (HDTV).

Blu-ray discs get their name from blue laser technology. The shorter wavelength of the laser is the reason it is blue in colour. The blue laser has a wavelength of 405nm compared with the wavelength of 650nm for DVD which utilises red laser technology. The benefit of having a blue laser with a shorter wavelength means it is possible to write smaller data pits and therefore vastly increase the amount of data on the disc.

Blu-ray discs offer 3 to 5 times the storage capacity of a standard recordable DVD disc, enabling the recording, rewriting and playback of high definition video (HD).

For use only in drives or recorders that support 25GB/50GB Blu-ray Discs without cartridge.

This is a recordable disc with 25GB capacity compliant with Blu-ray Disc Alliance specifications.
Laser Wavelength: 405nm.
Hard Coat protective layer.
Extremely long archival life.
Excellent playback performance.
BD-R is for use in BD writers and recorders.

Short summary description Verbatim BD-R SL 25GB 4x 10pk 10 pc(s):
This short summary of the Verbatim BD-R SL 25GB 4x 10pk 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim BD-R SL 25GB 4x 10pk, 25 GB, BD-R, Slimcase, 10 pc(s)

Long summary description Verbatim BD-R SL 25GB 4x 10pk 10 pc(s):
This is an auto-generated long summary of Verbatim BD-R SL 25GB 4x 10pk 10 pc(s) based on the first three specs of the first five spec groups.

Verbatim BD-R SL 25GB 4x 10pk. Type: BD-R, Native capacity: 25 GB, Recording laser wavelength: 405 nm. BD-R read speed: 4x. Quantity per pack: 10 pc(s), Package type: Slimcase

Brand Image Product code Product Stock Price from
Verbatim BD-R DL 50GB 2x Printable 25pk 25 pc(s) Verbatim BD-R DL 50GB 2x Printable 25pk 25 pc(s)
(show image)
43722 BD-R DL 50GB 2x Printable 25pk 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s) Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s)
(show image)
43716 D-R SL 25GB 4x Colour 3pk 0.00
(excl. VAT)
0 (incl. VAT)