location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB-813 keyboard Universal USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB-813
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB813-BK-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054484748342 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 19:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KB-813 keyboard Universal USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Secure and convenient
  • - Comfortable and quiet
Warranty: 1 year
Long product name DELL KB-813 keyboard Universal USB QWERTY UK English Black :
The long product name of DELL KB-813 keyboard Universal USB QWERTY UK English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smartcard keyboard UK/Irish (QWERTY), Black
More>>>
DELL KB-813 keyboard Universal USB QWERTY UK English Black:
The official description of DELL KB-813 keyboard Universal USB QWERTY UK English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features & Benefits
- Features an integrated Smartcard reader
- Wired connection provide secure, fast data and authentication transfers
- It has low-profile, quiet keys which are spill resistant
- Comes with removable palm rest

Secure and convenient
Access secured PCs or networks directly from your keyboard. The Dell Smart Card Keyboard KB813 has an integrated smart card reader for easy authentication at your fingertips.

Reliable
Wired USB connectivity helps provide secure, fast data transfers while eliminating the need for batteries. A spill-resistant keyboard safeguards against the inevitable beverage mishap.

Comfortable and quiet
Work comfortably with low-profile keys, a full-size keyboard and a detachable palm rest. And reduce distractions with a keyboard that’s designed for a smooth, quiet typing experience.

Short summary description DELL KB-813 keyboard Universal USB QWERTY UK English Black:
This short summary of the DELL KB-813 keyboard Universal USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB-813, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description DELL KB-813 keyboard Universal USB QWERTY UK English Black:
This is an auto-generated long summary of DELL KB-813 keyboard Universal USB QWERTY UK English Black based on the first three specs of the first five spec groups.

DELL KB-813. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black

The story is currently unavailable. Please, contact us.
Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Smart card reader
Yes
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
No
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Protection features
Spill resistant
LED indicators
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard weight
550 g
Packaging content
Number of products included *
1 pc(s)
Other features
Compatibility
- Optiplex 3040 MT - OptiPlex 3050 MFF - OptiPlex 5050 SFF - OptiPlex 3050 AIO - Optiplex 9020 MT - Optiplex 3020 SFF - OptiPlex 7020 DT - OptiPlex 5040 SFF - OptiPlex 3050 SFF - OptiPlex 3040 Micro - OptiPlex 7040 SFF - OptiPlex 5040 MT - OptiPlex 5050 MFF - OptiPlex 5050 MT - OptiPlex 7050 SFF - OptiPlex 3050 MT - OptiPlex 7020 MT - Optiplex 3046 SFF - Inspiron 15 5000 Series (5567) - OptiPlex 9030 AIO - OptiPlex 7040 Micro - OptiPlex 7040 MT - OptiPlex 7440 AIO - Optiplex 3046 MFF - Optiplex 3046 MT - OptiPlex 3020 MT - OptiPlex 7020 SFF - OptiPlex 9020 Micro - OptiPlex 3240 AIO - Optiplex 3040 SFF - Inspiron 17 5000 Series (5767) - OptiPlex 9020 AIO - OptiPlex 3030 AIO - Precision M3800 - Optiplex 9020 SFF
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2018-04-05 03:18:17
Uk has collected 1 expert review for DELL KB-813 keyboard Universal USB QWERTY UK English Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Country Distributor
Nederland 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Disclaimer DELL KB-813 keyboard Universal USB QWERTY UK English Black:
Disclaimer

Actual configuration might differ from illustration