location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fold 'n Go 5-in-1 Trike Sky Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
644603E4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743644603 show
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:59
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright :
The long product name of Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fold 'n Go 5-in-1 Trike, 9 months - 5 years
More>>>
Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright:
The official description of Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This tricycle grows with your child! The design of this trike is perfect for toddlers just learning how to ride, steer and pedal. Parents will enjoy going for walks with their children – because you can push, guide or just walk along while the child pedals. Not only does the seat adjust in three positions, but it also reclines fully for your child to take a comfortable nap! This trike has a new folding design which makes it easy to take it on the go!

This recliner trike not only helps children learn how to pedal as they grow, but it is also easy for parents to push!

Features:

Four stages the trike grows with baby:

Stage 1- Recline (9+ months) Parents have 3 positions to recline the seat
Stage 2-Stroll (9+ months) Parents push and control the trike with the waist bar in place so the child is unable to turn the wheel
Stage 3-Pedal (12+ months) Toddlers can learn how to pedal while parent pushes, but they are unable to steer and turn the wheel
Stage 4-Learn (18+ months) Remove the waist bar so the child can now steer while parent still has control with the push bar
Stage 5-Independent (36+ months) Remove the push bar to let your child pedal and steer on their own with parent supervision
- Unique folding design for easy portability
- Seat reclines in 3 positions
- Parent push handle is adjustable and detachable
- Pedals fold into the tire for space saving
- Parking brake for safety
- 5-point seat harness
- Removable protective safety bar
- Convenient tray with beverage holder
- Adjustable shade canopy
- Canopy is removable
- Storage bag that can be removed
- Padded seat*
- Maximum weight limit: up to 50lbs.
- Assembly Required

Short summary description Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright:
This short summary of the Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue, Boy/Girl, Front drive, Upright, Children, Solid wheels, Blue, Grey

Long summary description Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright:
This is an auto-generated long summary of Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue tricycle Children Front drive Upright based on the first three specs of the first five spec groups.

Little Tikes Fold 'n Go 5-in-1 Trike Sky Blue. Recommended gender: Boy/Girl, Drive type: Front drive, Product design: Upright. Width: 469,9 mm, Depth: 1219,2 mm, Height: 990,6 mm. Package width: 590,6 mm, Package depth: 279,4 mm, Package height: 406,4 mm. Products per intermodal container (20ft): 378 pc(s), Products per intermodal container (40ft): 869 pc(s), Products per intermodal container (40ft, HC): 888 pc(s)

Features
Target audience *
Children
Maximum load weight
22 kg
Recommended gender *
Boy/Girl
Drive type *
Front drive
Product design *
Upright
Wheels type *
Solid wheels
Product colour *
Blue, Grey
Number of seat positions
3
Seat belt
Yes
Parent handle
Yes
Adjustable parent handle
Yes
Removable parent handle
Yes
Recommended age (min)
0,75 yr(s)
Recommended age (max)
5 yr(s)
Assembly required
Yes
Certification
CE
Weight & dimensions
Width
469,9 mm
Depth
1219,2 mm
Height
990,6 mm
Weight & dimensions
Weight
9,07 kg
Packaging data
Package width
590,6 mm
Package depth
279,4 mm
Package height
406,4 mm
Package weight
9 kg
Package volume
67100 cm³
Package type
Closed box
Logistics data
Products per intermodal container (20ft)
378 pc(s)
Products per intermodal container (40ft)
869 pc(s)
Products per intermodal container (40ft, HC)
888 pc(s)
Master (outer) case width
609,6 mm
Master (outer) case length
577,9 mm
Master (outer) case height
425,5 mm
Master (outer) case gross weight
22,9 kg
Master (outer) case volume
149900 cm³