location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Interplastic Type 3, 5x2 m Adults Floor mounted

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Interplastic Check ‘Interplastic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type 3, 5x2 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107851
Category: Football Goals Check ‘Interplastic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Interplastic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 05:58:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Interplastic Type 3, 5x2 m Adults Floor mounted:
This short summary of the Interplastic Type 3, 5x2 m Adults Floor mounted data-sheet is auto-generated and uses the product title and the first six key specs.

Interplastic Type 3, 5x2 m, Adults, Floor mounted, White, Aluminium, 3,5 cm, White

Long summary description Interplastic Type 3, 5x2 m Adults Floor mounted:
This is an auto-generated long summary of Interplastic Type 3, 5x2 m Adults Floor mounted based on the first three specs of the first five spec groups.

Interplastic Type 3, 5x2 m. Target audience: Adults, Mounting type: Floor mounted, Frame colour: White. Width: 5000 mm, Depth: 1500 mm, Height: 2000 mm

Brand Image Product code Product Stock Price from
EXIT

EXIT 42.30.10.00 football goal Youth Floor mounted
(show image)
42.30.10.00 Scala Aluminium Goal 300x100 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 42.22.12.00 football goal Youth Floor mounted
(show image)
42.22.12.00 Scala Aluminium Goal 220x120 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT FLEXX Germany Goal Youth Floor mounted
(show image)
40.49.01.00 FLEXX Germany Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Flexx Goal Youth Floor mounted
(show image)
40.00.02.00 Flexx Goal 0.00
(excl. VAT)
0 (incl. VAT)
SKLZ

SKLZ PM-SOC-001 football goal Children
(show image)
PM-SOC-001 PM-SOC-001 0.00
(excl. VAT)
0 (incl. VAT)
HUDORA

HUDORA 76909 football goal
(show image)
76909 76909 0.00
(excl. VAT)
0 (incl. VAT)