location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan ExpressCard/34 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpressCard/34
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
158008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623158008 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:45:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty.
Long product name Manhattan ExpressCard/34 interface cards/adapter :
The long product name of Manhattan ExpressCard/34 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Serial ExpressCard/34, 1 port
More>>>
Manhattan ExpressCard/34 interface cards/adapter:
The official description of Manhattan ExpressCard/34 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adds a fast serial port to a notebook computer

The MANHATTAN® Serial ExpressCard/34 card easily adds a high performance serial COM port to connect DB9 (RS-232) serial devices including modems, printers, barcode scanners and more to notebook computers. It combines the reliability, durability and expansion advantages of PC card technology with a compact form factor and low power requirement.

Serial Speed That’s Easy to Install

Windows compatibility, Plug and Play with hot-swap capabilities and bus power combine to offer quick and easy installation into a PCI Express-enabled system with an available ExpressCard slot.

Lifetime Warranty

Strict manufacturing standards ensure the highest quality in all MANHATTAN products. All items carry a full Lifetime Warranty — the strongest quality commitment anyone can make.

Features:

- Easily adds one DB9 (RS-232) serial port to notebook computers.
- Supports data transfer rates of up to 230 kbps.
- Fits ExpressCard/34 and ExpressCard/54 slots.
- Plug and Play installation; hot-swappable — Windows compatible.

Short summary description Manhattan ExpressCard/34 interface cards/adapter:
This short summary of the Manhattan ExpressCard/34 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan ExpressCard/34, ExpressCard, 0,23 Mbit/s, Wired, Windows, ExpressCard/34 & ExpressCard/54

Long summary description Manhattan ExpressCard/34 interface cards/adapter:
This is an auto-generated long summary of Manhattan ExpressCard/34 interface cards/adapter based on the first three specs of the first five spec groups.

Manhattan ExpressCard/34. Host interface: ExpressCard. Data transfer rate: 0,23 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows

Ports & interfaces
Host interface *
ExpressCard
Serial ports quantity
1
Features
Plug and Play
Yes
Other features
Data transfer rate
0,23 Mbit/s
Ports quantity
1
Slot type
ExpressCard/34 & ExpressCard/54
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows