Microsoft logo

Microsoft Operations Manager 2005 Server Enterprise Edition SP1 (DE) Network management

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23680
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Operations Manager 2005 Server Enterprise Edition SP1 (DE) Network management:

Operations Manager 2005 Server Enterprise Edition SP1, DE, 10 licenses, Win32

Short summary description Microsoft Operations Manager 2005 Server Enterprise Edition SP1 (DE) Network management:

Microsoft Operations Manager 2005 Server Enterprise Edition SP1 (DE), Network management, Box, German, 512 MB, Pentium 550 MHz, 5000 MB

Long summary description Microsoft Operations Manager 2005 Server Enterprise Edition SP1 (DE) Network management:

Microsoft Operations Manager 2005 Server Enterprise Edition SP1 (DE). Type: Network management, Software type: Box, Language version: German. Minimum RAM: 512 MB, Minimum processor: Pentium 550 MHz, Minimum storage drive space: 5000 MB. Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.