location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PFI-104M ink cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFI-104M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3631B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803109382 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PFI-104M ink cartridge Original Magenta :
The long product name of Canon PFI-104M ink cartridge Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

130 ml, magenta, imagePROGRAF iPF650/iPF655
More>>>
Canon PFI-104M ink cartridge Original Magenta:
The official description of Canon PFI-104M ink cartridge Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SUP: PFI-104M dye magenta standard capacity

Short summary description Canon PFI-104M ink cartridge Original Magenta:
This short summary of the Canon PFI-104M ink cartridge Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PFI-104M, Magenta, Pigment-based ink, 130 ml

Long summary description Canon PFI-104M ink cartridge Original Magenta:
This is an auto-generated long summary of Canon PFI-104M ink cartridge Original Magenta based on the first three specs of the first five spec groups.

Canon PFI-104M. Colour ink type: Pigment-based ink, Colour ink volume: 130 ml, Printing colours: Magenta

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
imagePROGRAF iPF650/iPF655/iPF750/iPF755/iPF760/iPF765
Colour ink cartridges quantity
1
Features
Colour ink volume
130 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Canon
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)