location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2174B004
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 20 ppm
  • - Mono copying Mono scanning
  • - USB port
  • - 6,3 kg
Long product name Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm :
The long product name of Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP140 - 20 ppm, 4800 x 1200 dpi, USB 2.0
More>>>
Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm:
The official description of Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and Stylish All-In-One Photo Printer.

Ready to get more done, right at home? This Photo All-In-One gives you the Print-Copy-Scan performance you've been looking for. Its patented print head technology lets you create beautiful, long-lasting photos, from credit-card size up to 8.5" x 11". Your copies will now be truer to your originals' images and text. And, the unique Z-Lid expansion top lifts approximately 1-inch vertically and lets you produce clear, complete scans—even of thick originals like personal notebooks.

Short summary description Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm:
This short summary of the Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP140, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP140. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (colour, normal quality, A4)
15 cpm
Scanning
Scanning *
Mono scanning
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Mac compatibility
Yes
Minimum system requirements
USB CD-ROM
Design
Market positioning *
Home & office
Weight & dimensions
Weight
6,3 kg
Other features
Dimensions (WxDxH)
444,5 x 381 x 180,4 mm
Compatible operating systems
Win Vista, XP, 2000 Mac OS X v.10.2.8 - 10.5.x6
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print