location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Party & Co. Extreme Board game Trivia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Party & Co.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17864 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126178645
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2022 18:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Party & Co. Extreme Board game Trivia
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Party & Co
  • - Trivia Board game
  • - Multiplayer, Team game, Cooperative game Family game
  • - Minimum number of players: 3 Maximum number of players: 20
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 14 yr(s)
  • - Timer
More>>>
Short summary description Party & Co. Extreme Board game Trivia:
This short summary of the Party & Co. Extreme Board game Trivia data-sheet is auto-generated and uses the product title and the first six key specs.

Party & Co. Extreme, Board game, Trivia, 14 yr(s), Extreme edition, Family game

Long summary description Party & Co. Extreme Board game Trivia:
This is an auto-generated long summary of Party & Co. Extreme Board game Trivia based on the first three specs of the first five spec groups.

Party & Co. Extreme. Product type: Board game, Genre: Trivia, Recommended age (min): 14 yr(s), Game edition: Extreme edition, Family game

Features
Game name
Party & Co
Game modes
Multiplayer, Team game, Cooperative game
Family game
Yes
Non-competitive game
No
Game edition
Extreme edition
Playing time (max)
45 min
Minimum number of players *
3
Maximum number of players *
20
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
14 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
No
Languages support
German
Game rule language
German
Number of cards
650 pc(s)
Genre *
Trivia
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
Yes
Product colour
Multicolour
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01,01,2014
Country of origin
China
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
1,68 kg
Width
270 mm
Depth
90 mm
Height
270 mm
Packaging data
Package width
270 mm
Package depth
270 mm
Packaging data
Package height
90 mm
Package weight
1,68 kg
Package volume
6561 cm³
QR code
Yes
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Sticker sheet
No
Score sheet included
No
Packaging content
Game board, 650 cards, 1 tray, 6 peanut cards, 32 peanuts, 1 clothespin, 1 party glasses, 1 hourglass, 1 drawing block, 2 pencils, game rules
Safety warning
Not for children 0-3 years
Yes
Supplier features
Suitable only for adults
No
Packaging languages (ISO 639 format)
German
Manual languages (ISO 639 format)
German
Logistics data
Products per intermodal container (20ft)
3648 pc(s)
Products per intermodal container (40ft)
7668 pc(s)
Pallet gross height
2 m
Pallet gross weight
362880 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
560 mm
Master (outer) case length
290 mm
Master (outer) case height
300 mm
Master (outer) case tare weight
72 g
Master (outer) case net weight
10,1 kg
Products per master (outer) case
6 pc(s)
Master (outer) case volume
48720 cm³
Brand Image Product code Product Stock Price from
Party & Co. Original Board game Race Party & Co. Original Board game Race
(show image)
17792 Original
Party & Co. Junior Board game Race Party & Co. Junior Board game Race
(show image)
17793 Junior
Party & Co. Girls Board game Race Party & Co. Girls Board game Race
(show image)
18074 Girls
Jumbo emotify Board game Word Jumbo emotify Board game Word
(show image)
19575 emotify
Party & Co. Original Board game Trivia Party & Co. Original Board game Trivia
(show image)
17890 Original