StarTech.com logo

StarTech.com HB30C3APD interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127143
Info modified on:
09 Jan 2023, 09:36:47
Warranty:
2 Years
Long product name StarTech.com HB30C3APD interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:

StarTech.com USB C Hub - 3 Port USB C to USB-A (3x) - with Power Delivery (USB PD) - USB-C Hub - Powered USB Hub

StarTech.com HB30C3APD interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:

Turn your laptop’s USB Type-C port into three USB Type-A ports (5Gbps), plus power and charge your laptop

This compact USB 3.0 hub lets you add three USB-A ports to your laptop, with support for USB power delivery. This means you can power and charge your laptop through its USB-C port while simultaneously powering the hub.

With its integrated USB Type-C cable and small-footprint design, this versatile hub offers a perfectly portable solution for connecting devices that require traditional USB Type-A ports to your USB-C or Thunderbolt 3 equipped computer.

Take it with you wherever you go

With its compact and rugged design, you can take this portable USB 3.0 hub anywhere you go. Because it’s so compact, it’s easy to tuck into your laptop bag and only takes up a small amount of desk space when you connect it to your workstation. For portable applications, having the integrated host (USB-C) cable means one less thing to remember to carry with you.

Carry fewer cables and power adapters

This USB-C 3.0 hub supports USB Power Delivery 2.0 pass-through up to 60W to power and charge your laptop. Now, instead of carrying multiple cables and power adapters, you can use your laptop’s USB-C power adapter to power both your laptop and the hub. By using just a single power adapter instead of two, you can eliminate clutter and hassle when you work.

Connect from a comfortable distance

The 3-port USB 3.0 hub offers a built-in USB cable that’s long enough to reach your laptop or tablet’s USB 3.0 port, regardless of where the port is located. This gives you more desk placement options, which makes it easier to create a comfortable, space-efficient work area.

Add three USB 3.0 ports in seconds

This USB hub is multi-platform compatible, which means it will work with a wide range of laptops. It also works with a range of operating systems such as Windows, Mac, Linux and Chrome OS. It installs automatically once you connect it to your laptop, so you can be up and running in seconds.

The HB30C3APD is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Compact and portable hub that adds three USB-A ports to your laptop through a USB-C port
- Supports USB Power Delivery 2.0 (up to 60W) to power and charge your laptop, when coupled with the laptop’s USB-C based power adapter
- Built-in, extended-length (34 cm) USB Type-C cable provides flexible desk placement options

Short summary description StarTech.com HB30C3APD interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:

StarTech.com HB30C3APD, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 5000 Mbit/s, Black, Plastic, Power

Long summary description StarTech.com HB30C3APD interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:

StarTech.com HB30C3APD. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Width: 74 mm, Depth: 72 mm, Height: 11 mm. Package width: 211 mm, Package depth: 147 mm, Package height: 42 mm. Chipset: VIA/VLI - VL100, VIA/VLI - VL812

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.