ASUS logo

ASUS MARS/2DI/4GD3 graphics card GeForce GTX 285 4 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37626
Info modified on:
02 Sept 2024, 20:24:07
Long product name ASUS MARS/2DI/4GD3 graphics card GeForce GTX 285 4 GB GDDR3:

MARS/2DI/4GD3 - 2 x NVIDIA GeForce GTX 285, PCI Express 2.0, 4GB DDR3 (2GB x 2), 1024-bit (512-bit x 2), 2 x DVI, D-Sub, HDMI

ASUS MARS/2DI/4GD3 graphics card GeForce GTX 285 4 GB GDDR3:

Dual GTX285

23% faster than generic GTX295

World’s first 1024bit Graphic card

World’s first 4096MB Graphic card

Limit Edition with Unique Serial number

The Fastest Graphic card on earth!

NVIDIA® GeForce GTX285 X2

PCI Express & PCI Express 2.0 support

Microsoft DirectX 10 and Shader Model 4.0 support

OpenGL®2.1 support

HDCP compliant

NVIDIA PureVideo HD technology—Essential for the Ultimate HD Movie Experience on a PC

NVIDIA Quantum Technology— Advanced Shader Processors architected for physics computation

Short summary description ASUS MARS/2DI/4GD3 graphics card GeForce GTX 285 4 GB GDDR3:

ASUS MARS/2DI/4GD3, GeForce GTX 285, 4 GB, GDDR3, 1024 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS MARS/2DI/4GD3 graphics card GeForce GTX 285 4 GB GDDR3:

ASUS MARS/2DI/4GD3. Graphics processor: GeForce GTX 285, Processor frequency: 648 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3, Memory bus: 1024 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.