location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue Dynamic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4016987119488
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016987119488
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2018 13:37:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car :
The long product name of Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blue Dynamic, H4/LN1, 470A
More>>>
Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car:
The official description of Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For complete reliability and peace of mind, the Blue Dynamic range offers extra starting power and keeps up with your busy daily schedule. It provides consistently high performance for longer periods of time.

- Clean manufacturing with 20% less energy and 20% less air pollution
- Help preserve the environment with ecosteps®
- PowerFrame® grid technology for high starting power
- Engineered to the highest European standards

Short summary description Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car:
This short summary of the Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Blue Dynamic, 52 Ah, 12 V, 470 A, Car, B13, Blue, White

Long summary description Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car:
This is an auto-generated long summary of Varta Blue Dynamic vehicle battery 52 Ah 12 V 470 A Car based on the first three specs of the first five spec groups.

Varta Blue Dynamic. Battery capacity: 52 Ah, Battery voltage: 12 V, Cold Cranking Amperes (CCA): 470 A. Width: 175 mm, Depth: 207 mm, Height: 190 mm

Features
Battery capacity *
52 Ah
Battery voltage *
12 V
Cold Cranking Amperes (CCA) *
470 A
Mounting type
B13
Product colour
Blue, White
Features
Purpose *
Car
Weight & dimensions
Width
175 mm
Depth
207 mm
Height
190 mm
Weight
12,4 kg