location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfect Fit 4 in 1 Trike Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
639654E4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743639654 show
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 639654E4 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright :
The long product name of Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfect Fit 4 in 1 Trike Pink, +9m - 36 m
More>>>
Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright:
The official description of Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Perfect Fit 4-in-1 Trike is ready to grow with your child! With all of the features of your favorite stroller, this trike is not only a perfect fit for your child – it's a "perfect fit" for parents too! This advanced trike makes on-the-go travel easy with multiple storage spots! From parents pushing, to toddlers learning to pedal, to them starting to steer, and then going on their own, this trike keeps pace with your active, growing child.

Stage 1-Stroll (9+ months) Parents to push and control-When the foot platform is installed, the child will be unable to reach the pedals
Stage 2-Pedal (18+ months) Toddlers can learn how to pedal, child is unable to turn the wheel
Stage 3-Learn (24+ months) Remove the waist bar, child can steer while parent still has control with the push bar
Stage 4-Trike (30+ months) Remove the push bar to let kids go on their own with parent supervision - Adjustable, detachable parent push handle lets parent control direction with 1 hand
- 5-point seat belt harness and protective safety bar
- Easy to adjust seat, along the entire bar
- Non-slip pedals
- Footrest detaches as child grows
- Convenient tray with beverage holder ( accessories not included)
- Extra large storage bucket
- Adjustable and removable shade canopy

Short summary description Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright:
This short summary of the Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Perfect Fit 4 in 1 Trike, Girl, Front drive, Upright, Children, Solid wheels, Pink

Long summary description Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright:
This is an auto-generated long summary of Little Tikes Perfect Fit 4 in 1 Trike tricycle Children Front drive Upright based on the first three specs of the first five spec groups.

Little Tikes Perfect Fit 4 in 1 Trike. Recommended gender: Girl, Drive type: Front drive, Product design: Upright. Width: 1168,4 mm, Depth: 469,9 mm, Height: 914,4 mm. Package width: 590,6 mm, Package depth: 279,4 mm, Package height: 387,4 mm. Products per intermodal container (20ft): 388 pc(s), Products per intermodal container (40ft): 891 pc(s), Products per intermodal container (40ft, HC): 911 pc(s)