More>>>
Short summary description Plieger 7340561 central heating radiator Metallic, Silver Single panel, single convector (Type 11) Panel radiator:
This short summary of the Plieger 7340561 central heating radiator Metallic, Silver Single panel, single convector (Type 11) Panel radiator data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger 7340561, Metallic, Silver, Single panel, single convector (Type 11), Panel radiator, Horizontal, CE, 654 W
Long summary description Plieger 7340561 central heating radiator Metallic, Silver Single panel, single convector (Type 11) Panel radiator:
This is an auto-generated long summary of Plieger 7340561 central heating radiator Metallic, Silver Single panel, single convector (Type 11) Panel radiator based on the first three specs of the first five spec groups.
Plieger 7340561. Product colour: Metallic, Silver, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 654 W, Radiator connection: Side, Connecting thread type: G 1/2. Length: 800 mm, Height: 600 mm