Hama logo

Hama Outdoor power extension 5 m 1 AC outlet(s) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29495
Info modified on:
15 Apr 2024, 09:07:16
Long product name Hama Outdoor power extension 5 m 1 AC outlet(s) Black:

"Outdoor" Extension Cable, IP44, 5 m, black

Short summary description Hama Outdoor power extension 5 m 1 AC outlet(s) Black:

Hama Outdoor, 5 m, Outdoor, Type F, IP44, Splash proof, Black

Long summary description Hama Outdoor power extension 5 m 1 AC outlet(s) Black:

Hama Outdoor. Cable length: 5 m, Placement supported: Outdoor, AC outlet types: Type F. AC outlets quantity: 1 AC outlet(s). Maximum input power: 3500 W. Cable colour: Black. Number of products included: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.