location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 18214-20 water hose fitting Black, Orange 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Raccord Aquastop premium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18214-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500011723
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 15:42:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gardena 18214-20 water hose fitting Black, Orange 1 pc(s) :
The long product name of Gardena 18214-20 water hose fitting Black, Orange 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Raccord Aquastop premium 19 mm
More>>>
Short summary description Gardena 18214-20 water hose fitting Black, Orange 1 pc(s):
This short summary of the Gardena 18214-20 water hose fitting Black, Orange 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 18214-20, Black, Orange

Long summary description Gardena 18214-20 water hose fitting Black, Orange 1 pc(s):
This is an auto-generated long summary of Gardena 18214-20 water hose fitting Black, Orange 1 pc(s) based on the first three specs of the first five spec groups.

Gardena 18214-20. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Gardena

Gardena 18283-20 water hose fitting Hose connector Grey, Orange, Silver 1 pc(s)
(show image)
18283-20 Coupling Set 13 mm (1/2) 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18213-20 water hose fitting Black, Grey, Orange 1 pc(s)
(show image)
18213-20 Water Stop 13 mm - 15 mm 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18215 water hose fitting Plastic Grey, Orange 1 pc(s)
(show image)
18215 18215 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18281-20 Grey, Orange 2 pc(s)
(show image)
18281 Hose Connector Set 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8168 water hose fitting Metal, Plastic, Rubber Black, Orange 1 pc(s)
(show image)
8168 Premium Water Stop 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18216 water hose fitting Plastic Grey, Orange 1 pc(s)
(show image)
18216 18216 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 18215-20 water hose fitting 1 pc(s)
(show image)
18215-20 Hose Connector 13 mm (1/2") 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)