location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC DLA-HD100 data projector 600 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLA-HD100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLA-HD100
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:22:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC DLA-HD100 data projector 600 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 600 ANSI lumens
  • - Lamp
  • - 280 W
Long product name JVC DLA-HD100 data projector 600 ANSI lumens DLP :
The long product name of JVC DLA-HD100 data projector 600 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLA-HD100 Full HD D-ILA front projector with 30,000:1 native contrast ratio
More>>>
Short summary description JVC DLA-HD100 data projector 600 ANSI lumens DLP:
This short summary of the JVC DLA-HD100 data projector 600 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

JVC DLA-HD100, 600 ANSI lumens, DLP, Lamp, 200 W, 21.3 - 42.6 mm, RS-232

Long summary description JVC DLA-HD100 data projector 600 ANSI lumens DLP:
This is an auto-generated long summary of JVC DLA-HD100 data projector 600 ANSI lumens DLP based on the first three specs of the first five spec groups.

JVC DLA-HD100. Projector brightness: 600 ANSI lumens, Projection technology: DLP. Light source type: Lamp, Lamp power: 200 W. Focal length range: 21.3 - 42.6 mm. Serial interface type: RS-232. Noise level: 24 dB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 21:11:23
Uk has collected 19 expert reviews for JVC DLA-HD100 data projector 600 ANSI lumens DLP and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
EISA.eu
Updated:
2011-07-31 21:10:16
In its latest incarnation, JVC’s D-ILA projection technology again sets new standards in home theater imagery. An astonishing picture contrast sets the DLA-HD100 apart from its competition, but its broad and neutral reproduction of colours, transparen...
0%
technologytell.com
Updated:
2011-07-31 21:10:19
My UPS and FedEx delivery guys know me pretty well. I see each of them on a near-daily basis when they drop off the latest techno widget for review. As they’re fond of pointing out, some boxes are larger than others but nothing could have prepared us...
0%
whathifi.com
Updated:
2011-07-31 21:10:23
When we first reviewed the HD100, the retail price was £4500. However, having done a new shop-around, it seems the figure has shifted towards the £4800 mark. Now, we're not saying that £300 is an insignificant sum, but it's certainly not enough of a pr...
Good Excellent detail and edge definition with both Blurays and DVDs, wonderfully balanced colour palette, impressive black performance...
Bad Deinterlacer isn’t quite perfect...
100%
techradar.com
Updated:
2011-07-31 21:10:51
February 2007 saw the debut of JVC’s DLA-HD1.Out of the blue, this remarkable projector suddenly carried the company’s previously interesting, but ultimately flawed, Digital Light Amplification technology right into the thick of the AV battlefield.And...
Good Clear, sharp, noiseless and cinematic pictures, runs quietly, good setup flexibility...
Bad Its size might make it difficult to accommodate, not a 12V trigger output...
100%
pcauthority.com.au
Updated:
2011-11-07 20:20:48
When we first reviewed the HD100, the retail price was around $10000. However, having done a new shop-around, it seems the figure has shifted towards the $9300 mark. Of the three products on test, this is the only one that’s not a DLP design: instead i...
Bottom line In a group of amazing quality, the JVC still stands out as an astounding performer at a very fair price...
100%