location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 22025 swimming kit Blue, Green, Orange Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Seascape Dive Mask
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22025
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919189
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 22025 swimming kit Blue, Green, Orange Child :
The long product name of Bestway 22025 swimming kit Blue, Green, Orange Child. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SEASCAPE DIVE MASK
More>>>
Bestway 22025 swimming kit Blue, Green, Orange Child:
The official description of Bestway 22025 swimming kit Blue, Green, Orange Child as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SEASCAPE DIVE MASK
- Dual lens design
- Double feathered edge skirt to prevent against leakage
- Fully adjustable split head strap
- Content: One mask
- Made in China

Short summary description Bestway 22025 swimming kit Blue, Green, Orange Child:
This short summary of the Bestway 22025 swimming kit Blue, Green, Orange Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 22025, Child, Blue, Green, Orange, 7 yr(s), 14 yr(s), China, 154 g

Long summary description Bestway 22025 swimming kit Blue, Green, Orange Child:
This is an auto-generated long summary of Bestway 22025 swimming kit Blue, Green, Orange Child based on the first three specs of the first five spec groups.

Bestway 22025. Recommended age group: Child, Product colour: Blue, Green, Orange, Recommended age (min): 7 yr(s). Weight: 154 g. Package width: 220 mm, Package depth: 60 mm, Package height: 180 mm. Minimum order quantity: 6 pc(s), Products per pallet: 432 pc(s)

Features
Recommended age (min)
7 yr(s)
Recommended age (max)
14 yr(s)
Diving mask *
Yes
Number of lenses
2
Product colour *
Blue, Green, Orange
Adjustable strap
Yes
Recommended age group *
Child
Country of origin
China
Intrastat code
95069990
Weight & dimensions
Weight
154 g
Packaging data
Package width
220 mm
Package depth
60 mm
Package height
180 mm
Package volume
28000 cm³
Package type
Blister
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
432 pc(s)
Brand Image Product code Product Stock Price from
Bestway 25009 swimming kit Blue, Green Child Bestway 25009 swimming kit Blue, Green Child
(show image)
25009 4 Piece Aviator Style Dive Set