location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Night Strike Toothless Deluxe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Night Strike Toothless Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6019879
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988021675 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:00:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DreamWorks Dragons Night Strike Toothless Deluxe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Collectible action figure Recommended age (min): 4 yr(s) Black, Blue
  • - On basis of: Cartoon How to Train Your Dragon
  • - Batteries required Number of batteries supported: 3 AAA
More>>>
Short summary description DreamWorks Dragons Night Strike Toothless Deluxe:
This short summary of the DreamWorks Dragons Night Strike Toothless Deluxe data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Night Strike Toothless Deluxe, 4 yr(s), How to Train Your Dragon, Black, Blue

Long summary description DreamWorks Dragons Night Strike Toothless Deluxe:
This is an auto-generated long summary of DreamWorks Dragons Night Strike Toothless Deluxe based on the first three specs of the first five spec groups.

DreamWorks Dragons Night Strike Toothless Deluxe. Recommended age (min): 4 yr(s), Theme: How to Train Your Dragon, Product colour: Black, Blue

Features
Product type *
Collectible action figure
Product colour *
Black, Blue
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
On basis of
Cartoon
Theme
How to Train Your Dragon
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AAA
Weight & dimensions
Width
550 mm
Weight
680 g
Packaging data
Package width
406 mm
Package depth
1012 mm
Package height
305 mm
Package weight
900 g
Packaging data
Package type
Window box
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
418 mm
Master (outer) case length
228 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
1,8 kg
Master (outer) case net weight
1,35 kg
Products per master (outer) case
2 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
84 pc(s)
Products per pallet layer
12 pc(s)
Products per intermodal container (20ft)
1967 pc(s)
Products per intermodal container (40ft)
3934 pc(s)
Quantity per pack
1 pc(s)