location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Comfort Quest 200 Sleeping Bag - 220 x 75 x 50cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68054
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922592
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green :
The long product name of Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

COMFORT QUEST 200 SLEEPING BAG
More>>>
Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green:
The official description of Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

COMFORT QUEST 200 SLEEPING BAG
- Ideal temperature range: 7-11°C 45-52°F)
- Shell fabric: 170T polyester
- Lining: 170T polyester
- Padding: 170g/m2 hollow fiber
- One-way zipper
- Product unit weight: 0.8 kg 1.8 Lb)
- Semi-circular hood comfortably supports head and provides great insulation
- “S”-shaped quilting
Content: One sleeping bag, one carry bag

Short summary description Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green:
This short summary of the Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68054, 75 cm, 50 cm, 2200 mm, 830 g, Compression sleeve, 144 pc(s)

Long summary description Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green:
This is an auto-generated long summary of Bestway 68054 sleeping bag Mummy sleeping bag Polyester Blue, Green based on the first three specs of the first five spec groups.

Bestway 68054. Minimum width: 75 cm, Maximum width: 50 cm, Length: 2200 mm. Sleeping bag accessories: Compression sleeve. Products per pallet: 144 pc(s), Minimum order quantity: 1 pc(s). Package width: 200 mm, Package length: 20 cm, Package height: 370 mm

Weight & dimensions
Minimum width
75 cm
Maximum width
50 cm
Length
2200 mm
Weight
830 g
Technical details
Type *
Mummy sleeping bag
Material *
Polyester
Type of fill
Polyester
Product colour *
Blue, Green
Temperature (max)
-5 °C
Recommended temperature
11 °C
Lower limit temperature rating
-5 °C
Comfort temperature rating
11 °C
Technical details
Insulation density
170 g/m²
Zipper closure
Yes
Package volume
128000 cm³
Intrastat code
94043000
Packaging content
Sleeping bag accessories
Compression sleeve
Logistics data
Products per pallet
144 pc(s)
Minimum order quantity
1 pc(s)
Packaging data
Package width
200 mm
Package length
20 cm
Package height
370 mm
Package type
Blister