location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS STRIX TACTIC PRO keyboard Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STRIX TACTIC PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH0083-B2UA00
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:27
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90YH0083-B2UA00 user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS STRIX TACTIC PRO keyboard Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight Orange
  • - Black
Long product name ASUS STRIX TACTIC PRO keyboard Gaming USB Black :
The long product name of ASUS STRIX TACTIC PRO keyboard Gaming USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Keyboards, macro keys, 515.5 x 178.6 x 32.9mm, Black
More>>>
ASUS STRIX TACTIC PRO keyboard Gaming USB Black:
The official description of ASUS STRIX TACTIC PRO keyboard Gaming USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strix Tactic Pro is an ultra-durable, illuminated, mechanical gaming keyboard, engineered for superior responsiveness and available with a choice of black, blue, brown, or red Cherry MX switches. It employs the highest-specification N-Key Rollover (NKRO) technology over USB and has 13 dedicated, easy-to-reach macro keys for fast and hassle-free command customization. Gamers even have the option to reassign F1-F8 as macro keys for a total of 21 one-touch commands as well as use the on-the-fly macro-recording key to create commands without interrupting gameplay.

Full mechanical switches
Built for serious gamers, Strix Tactic Pro is engineered with Cherry MX Black, Blue, Brown, or Red switches. These high-quality switches have a lifecycle of 50-million keystrokes — more than 10 times (10X) that of conventional keyboards. They're also fantastically tactile and brilliantly responsive, so you'll up your actions per minute (APM) to the max!

N-Key Rollover (NKRO) over USB
Press too many keys on a traditional keyboard and you'll suffer ‘ghosting' that stops some keys being registered — and that hinders precise control. Strix Tactic Pro employs the highest-specification N-Key Rollover (NKRO) technology to ensure that every key press is registered, no matter how many keys are held down at once. When you need Strix Tactic Pro to behave like a traditional keyboard, the
6-Key Rollover (6KRO) switch does the job instantly!

21 easy-to-reach macro keys
Strix Tactic Pro is equipped with 13 dedicated and easy-to-reach macro keys for hassle-free and fast command customization — and you're even able to reassign F1-F8 as macro keys for a total of 21 one-touch commands. Strix Tactic Pro also comes with an on-the-fly macro-recording key, so you can capture action and keystroke sequences without interrupting your game!

Software and plug-and-play hardware modes
The package comes with an intuitive Strix software suite for easy setup and advanced personalization. For gaming on the go, Strix Tactic Pro's plug-and-play hardware mode and built-in 4MB memory let you attach and play with no installation hassles!

Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct. Strix is in your blood, as it is in ours

Short summary description ASUS STRIX TACTIC PRO keyboard Gaming USB Black:
This short summary of the ASUS STRIX TACTIC PRO keyboard Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS STRIX TACTIC PRO, Full-size (100%), Wired, USB, Black

Long summary description ASUS STRIX TACTIC PRO keyboard Gaming USB Black:
This is an auto-generated long summary of ASUS STRIX TACTIC PRO keyboard Gaming USB Black based on the first three specs of the first five spec groups.

ASUS STRIX TACTIC PRO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50 million characters
Windows keys
Yes
Hot keys
Yes
Programmable hot keys
Yes
Built-in memory
Yes
Built-in memory capacity
4000 KB
Design
Backlight *
Yes
Backlight colour
Orange
Keyboard style
Straight
Design
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Material
Acrylonitrile butadiene styrene (ABS)
Connector contacts plating
Gold
Features
Cable length
1,8 m
Plug and Play
Yes
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
515,5 x 32,9 x 178,6 mm
Packaging data
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 01:29:46
Uk has collected 68 expert reviews for ASUS STRIX TACTIC PRO keyboard Gaming USB Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
Bit-Tech.net
Updated:
2016-10-29 01:29:29
Japanese made Omron D2F01F switches give the main buttons a lovely, finelybalanced action – Omron switches are fast becoming the norm for midrange and highend mice, and we have no issue with that. The scroll wheel is secure and has a pleasant rubber...
84%
kitguru.net
Updated:
2016-10-29 01:29:34
Featuring replaceable keycaps, near limitless simultaneous key presses and a ton of orange accenting, the Tactic Pro is hoping to drag its STRIX brand into the spotlight and give ASUS fans a different styling choice than its traditional ROG range.Is it go...
Good Solid build quality, Cherry MX switches are excellent, Plenty of macro keys in a variety of places, Unique look with orange backlighting, Antighosting gives infinite simultaneous key presses, Good media control...
Bad Rubber feet do not grip as well when board is raised, Lighting options are limited, No wrist rest and shape makes adding thirdparty one more difficult, A bit expensive, Indicator LED placement leaves this short reviewer unable to see what is what.
Bottom line The ASUS STRIX Tactic Pro is a very well constructed mechanical gaming keyboard that will appeal to both gamers and typists. The choice of Cherry switches mean you can tailor the key response to your own personal taste. We also find the adjustable orange...
85%
play3r.net
Updated:
2016-10-29 01:29:38
Since opening its doors in 1989, the Taiwanese technology manufacturer ASUS has gone from strength to strength. From humble beginnings as a simple motherboard manufacturer they, like other Taiwan giants, have evolved to meet the demands of the ever growin...
Good All major flavours of MX switches available, Awesome amount of macro functionality for people who need it...
Bad Aggressive design is a bit polarising, Can't change the lighting effects, Key cap coating is a bit smooth...
Bottom line So after a good amount of testing what are my lasting impressions of the Tactic Pro? Starting off with the design and for me it's a bit of a mixed bag, on the one hand I'm a fan of the nice matte finish, the indicator lights on the top and just the gener...
80%
back2gaming.com
Updated:
2016-11-26 03:00:45
Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct.The...
Good 13 Dedicated Macro keys 8 Switchable Marco/Function keys(F1F8), Media Keys, Volume Wheel, NKRO...
Bad Its length may not fit most desk spaces, Color theme may not match most setups...
Bottom line Let's break it down:Performance. The keyboard exhibited what it promises on its product packaging. ASUS stand firm on their claims and has never failed to deliver the performance that users crave. In all my experience with different keyboards, the Strix T...
182%
jamonline.ph
Updated:
2016-11-26 03:00:46
The ASUS Strix Tactic Pro gaming keyboard is made of plastic as expected. There are no quirky materials on this one, but it's pretty solid. It's one of a hell gaming keyboard because it features a lot of Macro keys and normally...
0%
reimarufiles.com
Updated:
2016-11-26 03:00:46
We test out the Strix Tactic Pro Gaming Keyboard from ASUS to see if this gigantic keyboard deserves to be in your little desktop.A few years back, Taiwanese Tech Company ASUS are just more into PC components, focusing in providing the best performance fo...
0%
goldfries.com
Updated:
2016-11-26 03:00:46
A matching partner with the ASUS Claw gaming mouse that I reviewed last week, the STRIX Tactic Pro might just be the keyboard for you if you're a gamer that makes full use of macros.The STRIX Tactic Pro is a full sized keyboard with Cherry MX switches for...
Bottom line The ASUS STRIX Tactic Pro Mechanical Gaming Keyboard retails at RM 499, which is quite steep for a keyboard with so many macro yet lacking many other features. Let's not forget that if you're using an ASUS ROG series motherboard, there's the Keybot softwa...
0%
chip.com.my
Updated:
2016-11-26 03:00:46
The ASUS STRIX brand was first introduced as an upgrade to the company's DirectCU II line of coolers for graphics cards, so imagine our surprise when we received a number of PC gaming accessories from ASUS bearing the same STRIX brand. This month, we got...
Good Excellent features, Choice of Cherry MX keys...
Bad None...
Bottom line ASUS certainly has done no wrong here with the ASUS STRIX TACTIC PRO mechanical gaming keyboard. If you're looking for one that comes with all the bells and whistles, this may be one that you should consider.(previously published in issue December 2014)...
0%
enostech.com
Updated:
2017-04-25 01:07:50
When it comes to picking a peripheral for your PC setup, the market is filled with so many choices that almost one gets more confuse than enjoying such a variety of options. I've faced such a situation many times but my nature of being a particular brand...
Bottom line As I am not used to macro keys enabled keyboards, I faced difficulty in adjusting with the overall keys layout but I can't take it as a Con for being a personal preference but it would have been better if Asus had provided a bit of more spacing between t...
0%
uk.hardware.info
Updated:
2017-09-30 01:07:51
Mechanical keyboards are extremely popular at the moment, at least if we look at the available keyboards on the market. For our new comparison test we received a total of 16 models by 11 different manufacturers. Which one should you get? Originally ke...
Bottom line After testing 16 different mechanical keyboards we can safely say that when it comes to the typing experience most of the models are a lot alike. This is mostly because of the used technique; everything with the Cherry MX switches has the same key sizes...
0%
liveatpc.com
Updated:
2020-01-12 02:42:04
by matthew yapHoot goes the Strix, or ‘owl' as it is known in Greek, a whole new range of gaming peripherals from ASUS. With RoG, is there really need another gaming series? Probably not, but it's here to stay and we've got a whole set of it for review th...
86%
hardware-boom.com
Updated:
2020-01-12 02:42:04
Asus has this year specifically for gaming peripherals released in the Strix series, which we have received in recent months, a number of video cards in our test lab. We see in this article Claw Optical Gaming Mouse, Pro Gaming Headset and the Tactic Pro...
Bottom line The gaming peripherals Asus Strix series we received with mixed feelings. The products are sturdy and solidly built and also about the exterior design, we are very pleased, if we find the headset although nice, but a little too big for our taste. The perf...
0%