location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Power Amp 6 6000 mAh Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Amp 6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZGAMP6-BL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467036817 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2020 10:03:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ZAGG Power Amp 6 6000 mAh Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 1 Blue, Silver
  • - Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
  • - Charging source: USB
  • - 6000 mAh
Long product name ZAGG Power Amp 6 6000 mAh Blue, Silver :
The long product name of ZAGG Power Amp 6 6000 mAh Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6000mAh, 2.4A, USB
More>>>
ZAGG Power Amp 6 6000 mAh Blue, Silver:
The official description of ZAGG Power Amp 6 6000 mAh Blue, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 6000mAh of portable power gives you up to two full phone charges so you can stay connected all the time, everywhere.
- Quick Chip™ Technology detects what kind of device you have and adapts to provide the fastest charge possible.
- Fast 2.4A pass-through power courses into your devices through a universal USB port so you can get charged quicker – even when your Power Amp is plugged in.
- A bright LED flashlight makes it easy to find your way in the dark while you power up.

MEET THE POWER AMP
Don’t miss out because of a dead battery. The new ZAGG Power Amp 6 keeps you powered by delivering 6000mAh of power, enough to charge most phones at least twice. And who has time to slow down to charge? Not you. The Power Amp 6 charges your devices fast via 2.4A output; plus it includes a smart chip that automatically detects and delivers the fastest charge possible for your device. And with a built-in flashlight and universal USB port, you’ll never fumble in the dark trying to get your cable connected. Just plug in and get charged.

Two Charges Doubles the Fun
Enjoyup to two full smartphone charges using the Power Amp 6’s 6000mAh of power.

Smart Tech for Faster Charging
Quick Chip Technology instantly recognizes hundreds of devices and automatically delivers the fastest charge to each one.

Charge While You Charge
Pass-through 2.4A charging lets you power your devices faster – even when your Power Amp is plugged in – so you can get on with your fun.

Always Light the Way
The bright LED flashlight lights the way while you charge or delivers a handy light anytime you need.

Short summary description ZAGG Power Amp 6 6000 mAh Blue, Silver:
This short summary of the ZAGG Power Amp 6 6000 mAh Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ZAGG Power Amp 6, 6000 mAh, Blue, Silver

Long summary description ZAGG Power Amp 6 6000 mAh Blue, Silver:
This is an auto-generated long summary of ZAGG Power Amp 6 6000 mAh Blue, Silver based on the first three specs of the first five spec groups.

ZAGG Power Amp 6. Battery capacity: 6000 mAh. USB Type-A output ports: 1. Output current: 2,4 A. Product colour: Blue, Silver

Design
Number of simultaneously connected devices (max) *
1
Product colour *
Blue, Silver
Charger compatibility *
Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
Shape
Rectangle
Built-in flashlight
Yes
Compatible products
Apple iPhone 6s Apple iPhone 5s Apple iPhone SE Apple iPhone 6s Plus Apple iPhone 6 Plus Apple iPhone 6 Apple iPad Pro Apple iPad Air 2 Apple iPad mini 2 ASUS Nexus 7 Samsung Nexus 10 HTC Nexus 9 Samsung Galaxy S7 SM-G930F Samsung Galaxy S5 mini SM-G800F Samsung Galaxy S6 edge SM-G925F Samsung Galaxy S7 edge SM-G935F LG G5 H850 LG G4 H815 LG K8 K350N
Performance
Charging source *
USB
Battery capacity *
6000 mAh
Power
Output current
2,4 A
Ports & interfaces
Input interface *
Micro-USB
USB Type-A output ports
1
Packaging data
Package width
32 mm
Package depth
73 mm
Package height
165 mm
Package weight
210 g