location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G1 SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8T89AV show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - DDR3-SDRAM
  • - 1 TB HDD Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Warranty: Protected by HP Services, including a 3-year parts, 3 years labour, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.
Long product name HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black :
The long product name of HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProDesk 600 G1 Small Form Factor Desktop PC Base Model
More>>>
HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:
The official description of HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity and manageability in one. Give busy workers the edge they need to stay ahead. This PC's solid-state hybrid drive1 responds to the speed of work and opens applications right away. Powerful security and business-class management software frees up IT staff time.

Features

Windows 8 Pro or other operating systems available

Less waiting around

- Speedy and responsive to keep pace with your multitasking. Quickly open new files and switch applications with less wait time, thanks to a solid-state hybrid drive.1
- Power through your day with greater speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ processors.2
- Easily share your internet connection with your devices and help colleagues get online fast with HP Wireless Hotspot.3

Keep everything in sight

- Watch your inbox while working on other tasks. There’s plenty of screen room for all of your work with support for multiple displays.4
- Make the most of virtual conferencing. Bring work to life through rich sound and video with DTS Sound+ and an HD webcam.5,6
- Keep your most important devices easily connected. Access and transfer data fast with two front USB 3.0 ports.
- Share presentations, videos, and other content—no cables needed. WiDi Intel® Wireless Display lets you connect your ProDesk to projectors and other WiDi-ready devices.7
- Put in more face time. You’re ready for web chats and conferences with Skype™ pre-configured on your HP ProDesk 600 G1. It’s almost as good as being there.5,6

Hassle-free security and management

- HP Client Security software suit helps you quickly and easily encrypt your hard drive, permanently delete unwanted or discarded data8, restrict unauthorized access, and more.9
- Stay up and running. HP BIOS Protection10 offers enhanced protection against virus attacks and other security threats, and is designed to help prevent data loss and reduce downtime.
- You can help safeguard your data with easy backup and recovery, using HP Recovery Manager.11
- Securely store all of your passwords and speed up access to your favorite password protected applications with HP Password Manager.12
- Get right to the updates you need and spend less time managing updates with HP Support Assistant.

Plan with confidence

- Get more out of your investment. The HP ProDesk 600 G1 is designed for a long lifecycle, with platform stability up to 30 months.
- HP ProDesk PCs are rigorously tested to help ensure reliability. During the HP Total Test Process, our PCs experience 115,000 hours of performance trials to help get you through your business day.
- Add a little style to the workplace. HP business PCs feature a new industrial design with rounded edges and other features to help the system look newer for longer.

- 1 Solid State Hybrid Drives planned to be available October 2013.
- 2 Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing on Intel® architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers, and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel® 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
- 3 The wireless hotspot application requires an active internet connection, a separately purchased data plan and separately purchased wireless NIC card. While HP wireless hotspot is active, on-device applications will continue to work and will use the same data plan as the wireless hotspot. Wireless hotspot data usage may incur additional charges. Check with your internet service provider for plan details. Requires Windows.
- 4 Support for external displays as a standard feature through integrated processor-based graphics is dependent upon the particular PC platform/form factor; the actual number of displays supported will vary. An optional discrete graphics solution will be required for the support of additional displays. Additional cables required. DisplayPort with multi-stream through integrated graphics is planned to be available in fall 2013 as an integrated feature and as a web update in late summer 2013.
- 5 Internet access required.
- 6 Webcam required for video conferencing.
- 7 Integrated Intel Wi-Di feature is available on select configurations only and requires a separately purchased wireless NIC card, and a separately purchased projector, tv or computer monitor with an integrated or external Wi-Di receiver. External Wi-Di receivers connect to the projector, tv or computer monitor via a standard HDMI cable, also sold separately.
- 8 . For the use cases outlined in the DOD 5220.22-M Supplement. Does not support Solid State Drives (SSDs). Requires Disk Sanitizer, External Edition for Business Desktops from hp.com. Initial setup required. Web history deleted only in Internet Explorer and Firefox browsers and must be user enabled.
- 9 Requires Windows.
- 10 HP Tools partition with an HP BIOS required for automatic recovery. Business Desktops do not support the HP BIOS Protection auto-recovery feature.
- 11 Requires Windows 7.
- 12 Requires Internet Explorer (IE 8 or IE 9). Not all websites and applications may be supported.

Short summary description HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:
This short summary of the HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G1 SFF, DDR3-SDRAM, 1 TB, HDD, Windows 8.1, 64-bit

Long summary description HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:
This is an auto-generated long summary of HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black based on the first three specs of the first five spec groups.

HP ProDesk 600 G1 SFF. Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7,6 kg. Product colour: Black

Processor
Number of processors installed
1
Memory
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Card reader integrated
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Water cooling system
No
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q85
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Power
Power supply *
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Sustainability
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
338 mm
Depth *
379 mm
Height *
100 mm
Weight *
7,6 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Intel segment tagging
Enterprise, Small Business
Country Distributor
México 1 distributor(s)